EN
  • EN
  • DE

DB207-BP

Part No DB207-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Micro Commercial Co
Package Bulk
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1 kV
Current - Average Rectified (Io) 2 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 2 A
Current - Reverse Leakage @ Vr 10 µA @ 1000 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-EDIP (0.321", 8.15mm)
Supplier Device Package DB-1
Base Product Number DB207
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 968538-DB207-BP
Ultra Librarian 3D Model Ultra Librarian DB207-BP CAD Model

Description

The 968538-DB207-BP is a single-phase bridge rectifier diode designed for use in various electronic applications.

  • Average Rectified Current: 2 A
  • Peak Reverse Voltage: 1 kV
  • Forward Voltage Drop: 1.1 V @ 2 A
  • Mounting Type: Through-Hole
  • Package: 4-EDIP
  • Operating Temperature: -55°C to 150°C
  • Manufacturer: Micro Commercial Co
  • Series: DB-1
  • Market Status: Active

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
1.1V@4A 4A 135A 1kV KBL
Lowest to $0.1168
Vishay
BRIDGE RECT 3PHASE 800V 35A D-63
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 150A E2
Lowest to $111.0448
Vishay
BRIDGE RECT 1PHASE 1KV 35A D-34
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1kV 2A 1.1V@2A KBP
Lowest to $0.0693
Comchip Technology
Bridge Rectifiers VR=400V IAV=2.0A
Lowest to $1.0821
ShenZhen SlkorMicro Semicon Co. Ltd
35A 1V@400mA 800mA 600V MBS
Lowest to $0.0157
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
2A 50A 1kV 1V@2A ABS
Lowest to $0.0237

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,460 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess