The DL5248 is a Zener diode manufactured by Micro Commercial Components (MCC). It is designed to provide precise voltage regulation and transient voltage suppression in a variety of electronic circuits. This diode is commonly used to protect sensitive components from overvoltage conditions. The DL5248 comes in a DO-41 package, making it easy to handle and solder during assembly.
Applications
- Voltage regulation in power supplies
- Overvoltage protection in electronic circuits
- Clipping and clamping circuits
- Voltage referencing
- Transient voltage suppression
Features
- Precise voltage regulation: Maintains a stable voltage output.
- Fast response time: Quickly responds to voltage transients.
- DO-41 package: Easy to handle and solder.
- High surge current capability: Withstands high surge currents.
- Low leakage current: Minimizes power loss.
Benefits
- Protection of sensitive components: Prevents damage from overvoltage conditions.
- Stable voltage output: Ensures consistent performance of electronic circuits.
- Easy integration: Simple to incorporate into various circuit designs.
- Enhanced reliability: Provides robust protection against voltage fluctuations.
- Cost-effective solution: Offers a reliable and affordable voltage regulation solution.
Additional Details
The DL5248 Zener diode has a Zener voltage of 18V with a tolerance of ±5%. It has a power dissipation rating of 500mW. The operating temperature range is typically from -65°C to +150°C. The diode's construction includes a glass passivated junction for improved reliability and performance. It is commonly used in applications where a stable reference voltage is needed or where protection against voltage spikes is required. This diode is a popular choice for both commercial and industrial applications due to its robust performance and ease of use.