EN
  • EN
  • DE

MBR3045CT-LJ

Part No MBR3045CT-LJ
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description 30A SCHOTTKY BARRIER RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Maximum) @ If 620mV @ 15A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 45V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Manufacturer Homepage www.diodes.com
Win Source Part Number 732457-MBR3045CT-LJ
Popularity Medium
Supply and Demand Status Balance
Family Name MBR3045CT
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian MBR3045CT-LJ CAD Model

Description

MBR3045CT-LJ Schottky Barrier Rectifier Overview

The MBR3045CT-LJ is a high-performance Schottky barrier rectifier designed by Diodes Incorporated, a trusted name in the semiconductor industry. This device is engineered to offer efficient low voltage drop, high-frequency operation, and significant power efficiency improvements over traditional rectifiers. It is widely used in a variety of applications, including power supply, DC-DC converters, and as a freewheeling diode in motor applications due to its fast switching capabilities.

Key Features

  • High Surge Capacity: The MBR3045CT-LJ is capable of handling high surge currents, making it suitable for applications that experience occasional surges or spikes in power.
  • Low Power Loss: With its low forward voltage drop, the device ensures minimal power loss during operation, which translates to higher efficiency and reliability.
  • Dual Diode Configuration: This rectifier comes in a common cathode configuration, housing two diodes in a single package, which saves on board space and simplifies circuit design.
  • High-Temperature Operation: It is designed to operate effectively over a wide temperature range, ensuring stability and performance even under thermal stress.

Electrical Characteristics

The MBR3045CT-LJ boasts a repetitive peak reverse voltage (VRRM) of 45V and an average rectified forward current (IF(AV)) of 30A per leg, with a peak forward surge current (IFSM) of 250A. The low forward voltage drop (VF) typically ranges around 0.70V to 0.85V, which contributes to its high efficiency.

Package and Mounting

Encased in a TO-220AB package, the MBR3045CT-LJ is designed for through-hole mounting, which allows for secure attachment to a printed circuit board (PCB). The TO-220AB package is known for its robustness and its ability to dissipate heat effectively, which is critical for maintaining thermal stability during operation.

Applications

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in motor control circuits
  • Power inverters
  • Automotive applications

The MBR3045CT-LJ from Diodes Incorporated represents a reliable and efficient solution for designers looking to enhance the performance of their power management systems, with the added benefit of a compact form factor and high surge capacity.

You May Also Be Interested in

Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1600V 95A TO-240AA
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3442 $58.5140
410+ $0.2830 $116.0300
635+ $0.2737 $173.7995
870+ $0.2657 $231.1590
1,130+ $0.2564 $289.7320
1,510+ $0.2298 $346.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess