EN
  • EN
  • DE

GBJ3508-BP

Part No GBJ3508-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 800V 35A GBJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 13 Weeks
Features Bridge Rectifier Single Phase Standard 800 V Through Hole GBJ
Manufacturer Micro Commercial Co
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package 4-SIP, GBJ
Case / Package GBJ
Family Name GBJ3508
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number GBJ3508-BPMS, GBJ3508BP
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872604-GBJ3508-BP
Ultra Librarian 3D Model Ultra Librarian GBJ3508-BP CAD Model

Description

The Micro Commercial Co 872604-GBJ3508-BP is a bridge rectifier that is suitable for various applications.

  • Package Type: Tube
  • Package Quantity: 1500
  • Product Category: Discrete Semiconductor Products
  • ECCN: EAR99
  • Supply and Demand Status: Limited
  • MSL Level: 1 (unlimited)
  • Estimated Production Lead Time: 13 weeks
  • REACH: Unaffected
  • HTSUS: 8541.10.0080
  • Other Part Numbers: GBJ3508-BPMS, GBJ3508BP

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 1KV 6A PB-6
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@400mA 800mA 1kV MBS
Lowest to $0.1664
Vishay
BRIDGE RECT 3PHASE 800V 35A D-63
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 12A GBPC
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1V@400mA 30A 1A 1kV ABS
Lowest to $0.0189
ShenZhen SlkorMicro Semicon Co. Ltd
1.1V@4A 4A 135A 1kV KBL
Lowest to $0.1168
Vishay
BRIDGE RECT 1PHASE 100V 3A KBPC1
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us
Shindengen
Sidacs ITSM=20 VBO= 240-270
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess