EN
  • EN
  • DE

MBR0580

Part No MBR0580
Manufacturer Micro Commercial Co
Description 0.5 Amp Schottky Rectifier 20 to 100 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1215935-MBR0580
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MBR0580 CAD Model

Description

The MBR0580 is a Schottky Barrier Rectifier designed for use in low voltage, high-frequency inverters, free wheeling, and polarity protection applications. Manufactured by Micro Commercial Components, this device offers a low forward voltage drop, high switching speed, and high surge current capability, making it suitable for efficient power management.

Applications:

  • Switching Power Supplies: Efficient rectification in switching power supplies for computers, consumer electronics, and industrial equipment.
  • DC-DC Converters: Provides rectification for DC-DC converters, increasing efficiency in portable devices and power regulation circuits.
  • Free Wheeling Diode: Used as a free-wheeling diode in relay and inductive load circuits to protect switching devices from voltage spikes.
  • Reverse Polarity Protection: Protects circuits from damage due to incorrect power supply polarity.
  • LED Lighting: Efficient rectification in LED lighting applications, ensuring stable and reliable operation.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and increases efficiency in rectification circuits.
  • High Surge Current Capability: Capable of withstanding transient current surges without damage.
  • High Switching Speed: Enables efficient operation in high-frequency applications.
  • Guard Ring for Transient Protection: Provides additional protection against voltage transients.
  • Low Power Loss & High Efficiency: Optimizes overall system efficiency and reduces heat generation.
  • High Forward Surge Capability: Ensures robustness and reliability under surge conditions.

Benefits:

  • Improved System Efficiency: Low forward voltage drop reduces power dissipation, leading to higher overall efficiency.
  • Increased Reliability: High surge current capability and transient protection ensure reliable operation in demanding environments.
  • Compact Design: Allows for smaller and more compact circuit designs.
  • Simplified Circuit Design: Easy to integrate into existing and new circuit designs.
  • Enhanced Thermal Performance: Efficient heat dissipation for reliable operation at higher power levels.

Specifications:

The MBR0580 features a maximum repetitive reverse voltage of 80V and a maximum average forward rectified current of 0.5A. Its operating temperature range is typically from -65°C to +150°C. The forward voltage drop is typically around 0.70V at a forward current of 0.5A. It is available in various surface mount packages, including SOD-123 and SMA.

The MBR0580 is an excellent choice for applications that require efficient rectification, high switching speed, and reliable performance.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,560+ $0.0321 $50.0760
3,790+ $0.0264 $100.0560
5,885+ $0.0255 $150.0675
8,100+ $0.0247 $200.0700
10,465+ $0.0239 $250.1135
14,020+ $0.0214 $300.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,970 pieces
MOQ: 1560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess