EN
  • EN
  • DE

MBR1620

Part No MBR1620
Manufacturer Micro Commercial Co
Description 16 Amp Schottky Barrier Rectifier 20 to 60 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1216005-MBR1620
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR1620 CAD Model

Description

The MBR1620 is a Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). It is designed for high-efficiency rectification in power supplies, inverters, and other applications where low forward voltage drop and fast switching are required. This particular diode is known for its robust performance and reliability in demanding environments.

Applications:

  • Switching Power Supplies: Used as a rectifier in switching power supplies for computers, servers, and consumer electronics.
  • Inverters: Employed in inverters for converting DC voltage to AC voltage efficiently.
  • DC-DC Converters: Utilized in DC-DC converters for voltage regulation and efficient power conversion.
  • Freewheeling Diodes: Serves as a freewheeling diode in inductive load circuits to protect switching transistors.
  • Polarity Protection: Used for polarity protection in various electronic circuits.
  • High-Frequency Rectification: Rectifies high-frequency signals in communication systems and other high-speed applications.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents, providing protection against transient overloads.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency due to its low forward voltage drop.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Reliability: Offers robust performance and reliability under demanding operating conditions.
  • Guard Ring Structure: Provides overvoltage protection and enhances reliability.

Benefits:

  • Improved Efficiency: Reduces power losses and improves overall efficiency in power conversion circuits.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation, leading to improved thermal management.
  • Enhanced Reliability: High surge current capability and robust design ensure reliable operation.
  • Fast Switching: Enables high-frequency operation, making it suitable for modern high-speed applications.
  • Overvoltage Protection: Protects downstream components from voltage spikes.

Additional Details:

The MBR1620 typically comes in a DO-201AD package or similar. It has a maximum repetitive peak reverse voltage of 20V and a maximum average forward current of 16A. The operating temperature range is typically from -65°C to +150°C. It is important to consult the datasheet for specific performance characteristics and application guidelines. This Schottky diode is a great choice when you need fast switching and efficient rectification.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,195+ $0.1940 $231.8300
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,100 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess