EN
  • EN
  • DE

MBR3020PT

Part No MBR3020PT
Manufacturer Micro Commercial Co
Description 30 Amp Schottky Barrier Rectifier 20 to 60 Volts
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micro Commercial Co
Win Source Part Number 1216089-MBR3020PT
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR3020PT CAD Model

Description

The MBR3020PT is a Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). This device is designed for high-efficiency rectification in applications such as switching power supplies, freewheeling diodes, and polarity protection circuits. Its low forward voltage drop and fast switching characteristics make it an excellent choice for minimizing power loss and improving overall system efficiency.

Applications:

  • Switching Power Supplies: Used in the output rectification stage of SMPS to convert AC voltage to DC voltage efficiently.
  • Freewheeling Diodes: Protects inductive loads by providing a path for current when the switching device is turned off.
  • Polarity Protection: Prevents damage to sensitive electronic circuits due to reverse polarity connections.
  • DC-DC Converters: Used in various DC-DC conversion topologies to step up or step down voltage levels.
  • Renewable Energy Systems: Found in solar inverters and other renewable energy applications for efficient power conversion.

Features:

  • Low Forward Voltage Drop: Reduces power dissipation and improves overall efficiency.
  • High Surge Current Capability: Handles large surge currents without degradation or failure.
  • High Reliability: Robust construction ensures long-term stability and consistent performance.
  • Fast Switching Speed: Minimizes switching losses and allows for higher frequency operation.
  • Isolated Package: Provides electrical isolation between the device and the heatsink.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits:

  • Increased Efficiency: The low forward voltage drop minimizes power loss, leading to higher system efficiency.
  • Improved Reliability: The robust design and construction ensure reliable operation in demanding environments.
  • Reduced Heat Dissipation: Lower power dissipation results in lower operating temperatures and longer component life.
  • Simplified System Design: The isolated package simplifies thermal management and electrical isolation requirements.
  • Environmentally Friendly: RoHS compliance ensures that the device is environmentally responsible.

Additional Details:

The MBR3020PT comes in a TO-220 package. Key specifications include a peak repetitive reverse voltage of 20V, an average forward current of 30A (15A per diode), and a forward voltage drop of typically 0.48V at 15A. The operating temperature range is typically -65°C to +150°C. Refer to the manufacturer's datasheet for detailed specifications, application notes, and derating curves.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess