EN
  • EN
  • DE

MBRX02520

Part No MBRX02520
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description 0.25 Amp Schottky Barrier Rectifier 20 to 100 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1216522-MBRX02520
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRX02520 CAD Model

Description

The MBRX02520 is a Schottky Barrier Rectifier from Micro Commercial Components (MCC). It is designed for high-frequency rectification and fast switching applications. This diode offers a low forward voltage drop and minimal reverse leakage current, making it suitable for efficient power conversion and protection circuits.

Applications

  • High-frequency switching power supplies
  • Freewheeling diodes in inductive circuits
  • Reverse polarity protection
  • DC-DC converters
  • Solar power inverters

Features

  • Schottky Barrier Rectifier
  • Low forward voltage drop
  • High surge current capability
  • Fast switching speed
  • 2A Forward Current
  • 20V Reverse Voltage

Benefits

  • Improved efficiency in power conversion
  • Reduced power losses due to low forward voltage drop
  • Enhanced system reliability with high surge current capability
  • Minimized switching losses due to fast recovery time
  • Protection against reverse polarity damage

Additional Details

The MBRX02520 is constructed with a metal-semiconductor junction, resulting in a fast switching speed and low forward voltage drop. Its compact package allows for efficient heat dissipation. The device is designed to handle high surge currents, enhancing its robustness in demanding applications. The specific forward voltage drop is typically low at a rated current. The MBRX02520 is available in a surface-mount package, facilitating automated assembly processes. The diode is compliant with RoHS directives, ensuring environmental friendliness. This rectifier is ideal for applications where efficiency and fast switching are critical considerations. The MBRX02520 is commonly used in portable devices, power adapters, and various industrial power supplies.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess