EN
  • EN
  • DE

MBRX130

Part No MBRX130
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description 1.0 Amp Schottky Barrier Rectifier 20 to 100 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1216535-MBRX130
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBRX130 CAD Model

Description

The MBRX130 is a Schottky Barrier Rectifier designed for high-efficiency rectification. It is manufactured by Micro Commercial Co and comes in a compact package suitable for surface mounting. This diode features a low forward voltage drop and fast switching speed, making it ideal for applications where efficiency and speed are critical.

Applications:

  • Switching power supplies
  • Freewheeling diodes in inductive loads
  • DC-DC converters
  • Reverse polarity protection
  • Solar panel bypass diodes

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Can withstand high current surges without damage.
  • Fast Switching Speed: Allows for efficient operation in high-frequency circuits.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • High Reliability: Ensures long-term performance and durability.

Benefits:

  • Improved System Efficiency: Reduces power consumption and heat generation.
  • Enhanced Reliability: Provides stable and dependable performance.
  • Simplified Circuit Design: Enables the creation of compact and efficient circuits.
  • Cost-Effective Solution: Offers a balance of performance and affordability.
  • Reduced EMI: Due to the fast switching characteristics and minimized reverse recovery effects.

Technical Specifications:

The MBRX130 typically features a maximum repetitive reverse voltage of 30V, a maximum average forward rectified current of 1A, and a forward voltage drop of around 0.45V at 1A. Its operating temperature range typically spans from -65°C to +125°C. The specific package type is typically SMB/DO-214AA. It is RoHS compliant, ensuring environmental friendliness. Detailed specifications should be verified from the manufacturer's datasheet.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3,525+ $0.0142 $50.0550
8,550+ $0.0117 $100.0350
13,275+ $0.0113 $150.0075
18,185+ $0.0110 $200.0350
23,585+ $0.0106 $250.0010
31,580+ $0.0095 $300.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess