EN
  • EN
  • DE

MMBD1503-TP

Part No MMBD1503-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Switching 180V 0.6A 3-Pin SOT-23 T/R / DIODE ARRAY GP 180V 200MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Series Connection
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 180V
Current - Average Rectified (Io) (per Diode) 200mA
Voltage - Forward (Vf) (Max) @ If 1.3V @ 200mA
Current - Reverse Leakage @ Vr 10nA @ 180V
Operating Temperature - Junction -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 1078228-MMBD1503-TP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Family Name MMBD1503
Introduction Date March 29, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MMBD1503-TP CAD Model

Description

The Micro Commercial Co MMBD1503-TP is a standard diode with a maximum reverse voltage of 180V and an average rectified current of 200mA per diode.

  • Forward Voltage: 1.3V @ 200mA
  • Reverse Leakage Current: 10nA @ 180V
  • Diode Configuration: 1 pair series connection
  • Operating Temperature Range: -55°C to 150°C
  • Status: Common-used part
  • Package: SOT-23
  • Packaging: Reel of 3000 pieces

You May Also Be Interested in

Vishay
DIODE SCHOTTKY 20A 150V TO-220AB
Lowest to $3.1289
Vishay
DIODE ARRAY GP 600V 30A TO247AC
Lowest to $13.4059
Vishay
DIODE UF 400V 15A TO247AC
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 100V DPAK
Lowest to $13.2073
Vishay
Dual Common-Cathode High-Voltage Schottky Rectifier | DIODE ARRAY SCHOTTKY 100V TO220
Lowest to $1.7463
Vishay
DIODE ARRAY SCHOTTKY 30V DPAK
Lowest to $0.9653
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Vishay
DIODE ARRAY SCHOTTKY 150V TO247
Lowest to $1.0298
Vishay
DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $17.4788

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1173 $50.4390
1,040+ $0.0963 $100.1520
1,610+ $0.0933 $150.2130
2,215+ $0.0903 $200.0145
2,865+ $0.0873 $250.1145
3,840+ $0.0782 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess