EN
  • EN
  • DE

P4KE22CA-TP

Part No P4KE22CA-TP
Manufacturer Micro Commercial Co
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clamping Voltage 30.6 V
Leakage Current 1 µA
Maximum Operating Temperature 175 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Number of Pins 2
Packaging Tape and Reel
Peak Pulse Current 13.4 A
Peak Pulse Power 400 W
Polarity Bidirectional
Reverse Breakdown Voltage 20.9 V
Reverse Standoff Voltage 18.8 V
RoHS Compliant
Test Current 1 mA
Win Source Part Number 1083563-P4KE22CA-TP
Categories OEM Parts(O-R)
Manufacturer Micro Commercial Co
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P4KE22CA-TP CAD Model

Description

The Micro Commercial Co P4KE22CA-TP is a bidirectional diode designed for various electronic applications.

  • Package: Tape and reel
  • Clamping Voltage: 30.6 V
  • Polarity: Bidirectional
  • Reverse Breakdown Voltage: 20.9 V
  • Peak Pulse Current: 13.4 A
  • Leakage Current: 1 µA
  • Number of Elements: 1
  • Number of Pins: 2
  • Maximum Operating Temperature: 175 °C
  • Mounting: Through hole mountable

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1214 $58.2720
1,160+ $0.0997 $115.6520
1,795+ $0.0966 $173.3970
2,475+ $0.0935 $231.4125
3,200+ $0.0903 $288.9600
4,280+ $0.0810 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess