EN
  • EN
  • DE

RL207-TP

Part No RL207-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 2A DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Micro Commercial Co
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V (1kV)
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1V @ 2A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 1000V
Capacitance @ Vr, F 20pF @ 4V, 1MHz
Mounting Through Hole
Case / Package DO-15
Operating Temperature - Junction -55°C to 150°C
Win Source Part Number 124663-RL207-TP
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Commercial
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian RL207-TP CAD Model

Description

The RL207-TP is a rectifier diode manufactured by Micro Commercial Components (MCC). It is designed for general-purpose rectification applications, converting AC voltage to DC voltage. This diode is commonly used in power supplies, adapters, and other electronic circuits.

Applications:

  • AC-DC power supplies
  • Adapters
  • Battery chargers
  • Home appliances
  • Lighting applications

Features:

  • High surge current capability
  • Low forward voltage drop
  • High reliability
  • Lead-Free Finish/RoHS Compliant
  • DO-15 Package
  • Maximum repetitive peak reverse voltage: 1000V
  • Maximum average forward rectified current: 2.0A

Benefits:

  • Efficient AC-DC conversion
  • Protection against voltage spikes
  • Long service life
  • Environmentally friendly

Additional Details:

The RL207-TP diode is a silicon rectifier designed for high-efficiency rectification. It features a low forward voltage drop, which minimizes power loss and heat generation during operation. The high surge current capability allows it to withstand transient voltage spikes, providing added protection for electronic circuits. The DO-15 package is a standard through-hole package, making it easy to mount on printed circuit boards. The maximum repetitive peak reverse voltage of 1000V allows it to be used in high-voltage applications. The maximum average forward rectified current of 2.0A is suitable for a wide range of power supply requirements. The lead-free finish and RoHS compliance ensure that it meets environmental standards. Its robust construction and reliable performance make it suitable for use in various industrial and commercial applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3,145+ $0.0184 $57.8680
7,635+ $0.0152 $116.0520
11,815+ $0.0147 $173.6805
16,265+ $0.0142 $230.9630
21,010+ $0.0138 $289.9380
28,040+ $0.0124 $347.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,290 pieces
MOQ: 3145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess