EN
  • EN
  • DE

SK1045

Part No SK1045
Manufacturer Micro Commercial Co
Description 10 Amp Schottky Rectifier 20 to 100 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1250069-SK1045
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SK1045 CAD Model

Description

The SK1045 is a Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). It's designed for high-efficiency rectification in various power supply and voltage clamping applications. This diode is known for its low forward voltage drop and fast switching speed, making it suitable for applications where minimizing power loss and maximizing efficiency are critical.

Applications:

  • Switching power supplies
  • High-frequency inverters
  • Freewheeling diodes
  • Polarity protection
  • Voltage clamping

Features:

  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • High surge current capability: Provides robust protection against transient voltage spikes.
  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • High reliability: Ensures stable performance over a wide range of operating conditions.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Increased energy efficiency: The low forward voltage drop reduces heat generation and improves overall system efficiency.
  • Enhanced circuit protection: The high surge current capability protects sensitive components from damage due to voltage transients.
  • Improved system performance: Fast switching speed allows for higher operating frequencies, leading to better performance in high-speed applications.
  • Long-term reliability: The robust design ensures stable and consistent performance over the lifespan of the device.
  • Environmentally responsible: RoHS compliance ensures adherence to environmental regulations.

Specifications:

The SK1045 typically features a repetitive peak reverse voltage (VRRM) of 45V and a forward current (IF) of 1.0A. The forward voltage drop (VF) is typically around 0.5V at 1.0A. It is often available in various package options such as SMA, SMB, or DO-214AA. The operating junction temperature range is typically -55°C to +125°C. Always consult the official datasheet for precise electrical characteristics, thermal specifications, and recommended operating conditions.

The package is designed for surface mount assembly, and the leads are typically solder-plated for optimal solderability. Proper thermal management is essential to ensure reliable operation, especially at higher currents and ambient temperatures. The device is also sensitive to electrostatic discharge (ESD), so appropriate handling precautions should be taken during assembly and testing.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess