EN
  • EN
  • DE

SK34B-LTP

Part No SK34B-LTP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 3A DO214AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Diode Schottky 40 V 3A Surface Mount DO-214AA (SMB)
Manufacturer Micro Commercial Co
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package DO-214AA (SMB)
Family Name SK34
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number Q8765653A, SK34B-LTPMSDKR, SK34BLTP, SK34B-LTPMSCT, SK34B-LTPMSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933898-SK34B-LTP
Ultra Librarian 3D Model Ultra Librarian SK34B-LTP CAD Model

Description

The SK34B-LTP is a surface mount Schottky Barrier Rectifier manufactured by Micro Commercial Components (MCC). It is designed for high-frequency rectification applications where low forward voltage drop and fast switching speeds are required. This diode is commonly used in power supplies, DC-DC converters, and freewheeling diode applications to improve efficiency and reduce power losses.

Applications:

  • Switching Power Supplies: Rectifying high-frequency AC signals in switched-mode power supplies.
  • DC-DC Converters: Improving efficiency in DC-DC converters by reducing forward voltage drop.
  • Freewheeling Diodes: Protecting inductive loads from voltage spikes in motor control and relay circuits.
  • Reverse Polarity Protection: Preventing damage from reverse polarity connections.
  • High-Frequency Rectification: Rectifying signals in high-frequency circuits with minimal losses.

Features:

  • Surface Mount Package: Designed for easy surface mount assembly.
  • Low Forward Voltage Drop: Reduces power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Withstands high surge currents without failure.
  • Low Reverse Leakage Current: Minimizes power losses due to reverse leakage.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances (RoHS) directive.
  • Halogen-Free: Environmentally friendly design without halogenated compounds.

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast switching speed improve overall efficiency.
  • Reduced Power Losses: Minimizes power losses in high-frequency rectification applications.
  • Compact Design: Surface mount package saves valuable board space.
  • Reliable Performance: High surge current capability ensures reliable operation in demanding applications.
  • Compliance: Meets RoHS environmental requirements.
  • Easy Assembly: Surface mount package simplifies assembly and reduces manufacturing costs.

Additional Details:

The SK34B-LTP Schottky Barrier Rectifier features a low forward voltage drop, which reduces power losses and improves efficiency in rectification applications. Its fast switching speed enables high-frequency operation with minimal switching losses. The device's high surge current capability ensures reliable operation in demanding applications. The surface mount package simplifies assembly and reduces manufacturing costs. It is commonly used in switching power supplies, DC-DC converters, freewheeling diode applications, reverse polarity protection, and high-frequency rectification.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Micro Commercial Co
Interface
Lowest to $0.1165
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1847 $50.7925
665+ $0.1515 $100.7475
1,025+ $0.1468 $150.4700
1,410+ $0.1421 $200.3610
1,825+ $0.1373 $250.5725
2,440+ $0.1231 $300.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess