EN
  • EN
  • DE

FSA2564P

Part No FSA2564P
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1232232-FSA2564P
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSA2564P CAD Model

Description

The FSA2564P is a low-power, high-bandwidth analog switch manufactured by National Semiconductor (now Texas Instruments). It's designed to switch audio, USB, or other high-speed data signals. It features a low on-resistance and low capacitance, making it suitable for portable and high-performance applications.

Applications:

  • Audio Switching
  • USB Signal Switching
  • Data Signal Routing
  • Cell Phones
  • MP3 Players
  • Portable Devices

Features:

  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Low Capacitance: Reduces signal loading and improves signal integrity.
  • High Bandwidth: Supports high-speed data transmission.
  • Low Power Consumption: Extends battery life in portable applications.
  • Wide Operating Voltage Range: Flexible for various system requirements.

Benefits:

  • Improved Signal Integrity: Low on-resistance and capacitance ensure minimal signal degradation.
  • Extended Battery Life: Low power consumption is ideal for battery-powered devices.
  • High-Speed Data Transmission: Supports high-bandwidth applications like USB.
  • Flexible Design: Wide operating voltage range simplifies integration into various systems.
  • Reduced Distortion: Low THD+N (Total Harmonic Distortion + Noise) performance for audio applications.

Additional Details:

The FSA2564P is typically available in a TSSOP (Thin Shrink Small Outline Package). Key specifications include on-resistance, off-capacitance, bandwidth, and supply voltage range. The datasheet should be consulted for detailed electrical characteristics, switching times, and control logic. The device is designed for surface mount assembly, and careful attention to soldering techniques and thermal management is crucial. Proper decoupling capacitors should be used to ensure stable operation and minimize noise. Signal routing and PCB layout are also important for maintaining signal integrity in high-speed applications.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Rochester Electronics
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess