EN
  • EN
  • DE

SMBJ5350B

Part No SMBJ5350B
Manufacturer Micro Commercial Co
Description 5 Watt Surface Mount Silicon Zener Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1251501-SMBJ5350B
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ5350B CAD Model

Description

The SMBJ5350B is a Zener diode manufactured by Micro Commercial Components (MCC). Zener diodes are semiconductor diodes that allow current to flow in either the forward or reverse direction. They are commonly used to regulate voltage in a circuit. When a certain reverse voltage (the Zener voltage) is applied, the diode will break down and maintain a constant voltage across it.

Applications

  • Voltage Regulation: Provides a stable voltage reference in power supplies and other circuits.
  • Overvoltage Protection: Protects sensitive components from excessive voltage.
  • Clipping Circuits: Limits the voltage swing of a signal.
  • Voltage Shifting: Shifts the DC level of a signal.
  • Metering Circuits: Provides a known voltage for calibration.

Features

  • Zener Voltage: Provides a stable voltage reference at a specific voltage.
  • Low Dynamic Impedance: Maintains a constant voltage over a wide range of currents.
  • High Surge Current Capability: Can withstand transient current surges.
  • SMB Package: Surface-mount package for easy integration into circuit boards.
  • Glass Passivated Junction: Ensures high reliability and stability.

Benefits

  • Stable Voltage Reference: Provides a reliable voltage source for accurate circuit operation.
  • Overvoltage Protection: Protects sensitive components from damage.
  • Easy to Use: Surface-mount package simplifies integration into circuit boards.
  • High Reliability: Glass passivated junction ensures long-term stability.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation and protection.

Additional Details

The SMBJ5350B is available in an SMB (Surface Mount B) package. Key specifications include the Zener voltage (VZ), Zener test current (IZT), reverse leakage current (IR), and power dissipation (PD). The Zener voltage is the voltage at which the diode regulates. The Zener test current is the current at which the Zener voltage is specified. The reverse leakage current is the current that flows through the diode in the reverse direction below the Zener voltage. The power dissipation is the maximum power that the diode can dissipate without damage. The "5350B" indicates a Zener voltage of approximately 12V (check datasheet for exact value as SMBJ5350B covers 12V +/- 5%). It is important to consult the datasheet for specific electrical characteristics, package dimensions, and operating conditions to ensure proper performance and prevent damage to the device. Proper thermal management is crucial for reliable operation, as Zener diodes generate heat during operation. Using the correct series resistor is critical to avoid over-current and device failure.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1537 $50.7210
795+ $0.1261 $100.2495
1,230+ $0.1222 $150.3060
1,695+ $0.1182 $200.3490
2,190+ $0.1143 $250.3170
2,930+ $0.1025 $300.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,270 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess