EN
  • EN
  • DE

SMBJ5371B

Part No SMBJ5371B
Manufacturer Micro Commercial Co
Description 5 Watt Surface Mount Silicon Zener Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Commercial Co
Win Source Part Number 1251511-SMBJ5371B
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ5371B CAD Model

Description

The SMBJ5371B is a surface mount Zener diode manufactured by Micro Commercial Co. It is designed for voltage regulation and transient voltage suppression in electronic circuits, effectively protecting sensitive components from voltage spikes and surges.

Applications

  • Voltage Regulation
  • Transient Voltage Suppression
  • Electronic Equipment Protection
  • Power Supplies
  • Telecommunication Equipment
  • Industrial Control Systems

Features

  • Surface Mount Package: SMB (DO-214AA)
  • Zener Voltage: Typically around 27V (check datasheet for precise value)
  • High Surge Current Capability
  • Low Leakage Current
  • Glass Passivated Junction
  • RoHS Compliant

Benefits

  • Provides stable and reliable voltage regulation.
  • Protects sensitive electronic components from damaging voltage transients.
  • Easy to integrate into circuit boards due to its surface mount design.
  • Ensures consistent performance in varying operating conditions.
  • Increases the overall reliability and longevity of electronic devices.

Technical Specifications

The SMBJ5371B comes in a SMB (DO-214AA) package. Its power dissipation depends on the Zener voltage. The surge current capability varies based on the pulse duration and waveform. Its operating and storage temperature ranges typically span from -55°C to +150°C. Consult the manufacturer's datasheet for accurate electrical characteristics, including Zener voltage tolerance, dynamic resistance, and maximum surge current ratings. The glass-passivated junction provides high reliability and stability. The device can handle substantial surge currents without degradation, making it ideal for robust protection applications. The low leakage current minimizes power loss and contributes to efficient operation.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1680 $50.4000
730+ $0.1379 $100.6670
1,125+ $0.1336 $150.3000
1,550+ $0.1293 $200.4150
2,000+ $0.1250 $250.0000
2,680+ $0.1121 $300.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess