EN
  • EN
  • DE

SFH310

Part No SFH310
Manufacturer OSRAM Opto Semiconductors Inc.
Description Neu: NPN-Silizium-Fototransistor New: Silicon NPN Phototransistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case DIP
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 720302-SFH310
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH310 CAD Model

Description

The SFH310 is a silicon NPN phototransistor manufactured by OSRAM Opto Semiconductors Inc. This phototransistor is designed to be sensitive to visible and near-infrared radiation, making it suitable for a variety of light detection and sensing applications. Its small size and high sensitivity make it an ideal choice for compact and efficient light sensing systems.

Applications:

  • Light Barriers: Used in light barrier systems to detect interruptions in a light beam.
  • Object Detection: Employed in object detection sensors for industrial automation and robotics.
  • Position Sensors: Incorporated into position sensors for determining the position of an object based on light intensity.
  • Optical Switches: Utilized in optical switch circuits to control the flow of current based on light levels.
  • Ambient Light Sensors: Found in ambient light sensors for adjusting display brightness in electronic devices.

Features:

  • High Sensitivity: Detects even low levels of light, ensuring reliable performance in various lighting conditions.
  • Visible and Near-Infrared Sensitivity: Responds to a wide range of light wavelengths, increasing versatility.
  • Small Size: Compact package allows for integration into space-constrained applications.
  • Fast Switching Speed: Enables rapid response to changes in light intensity, critical for real-time applications.
  • NPN Transistor Configuration: Standard NPN transistor configuration simplifies integration into electronic circuits.

Benefits:

  • Accurate Light Detection: High sensitivity ensures accurate and reliable light detection in various applications.
  • Versatile Application: Broad spectral sensitivity allows for use in a wide range of lighting environments.
  • Compact System Design: Small size facilitates the design of compact and efficient light sensing systems.
  • Real-Time Response: Fast switching speed enables real-time monitoring and control of light-dependent systems.
  • Easy Integration: Standard NPN configuration simplifies circuit design and implementation.

Additional Details:

The SFH310 phototransistor features a clear epoxy package that maximizes light transmission to the active sensing area. Its collector-emitter voltage and power dissipation ratings are designed to provide reliable operation in typical electronic circuits. The specific characteristics can be found in the OSRAM datasheet for this part. It is a leaded component that allows for thru-hole mounting.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3592 $116.7400
500+ $0.3477 $173.8500
690+ $0.3361 $231.9090
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess