EN
  • EN
  • DE

SMBJ5372B

Part No SMBJ5372B
Manufacturer Micro Commercial Co
Description 5 Watt Surface Mount Silicon Zener Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Micro Commercial Co
Win Source Part Number 1251512-SMBJ5372B
Manufacturer Homepage www.mccsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ5372B CAD Model

Description

The SMBJ5372B is a surface mount Zener diode designed for voltage regulation and transient voltage suppression applications. It is part of the SMBJ series from Micro Commercial Components (MCC), known for its robust construction and reliable performance. This diode provides a stable voltage reference and protects sensitive electronic components from voltage surges and electrostatic discharge (ESD).

Applications

  • Voltage Regulation: Maintains a constant voltage output in power supplies and other electronic circuits.
  • Transient Voltage Suppression (TVS): Protects sensitive components from voltage spikes caused by lightning, ESD, or inductive load switching.
  • Overvoltage Protection: Prevents damage to electronic circuits from excessive voltage levels.
  • Clamping Circuits: Limits the voltage to a specific level in signal processing and control circuits.
  • Automotive Electronics: Protects electronic components in automotive systems from voltage transients.

Features

  • Surface Mount Package (SMB): Enables efficient board assembly and reduces space requirements.
  • Zener Diode: Provides a stable voltage reference and voltage regulation.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Low Leakage Current: Minimizes power losses and improves efficiency.
  • Fast Response Time: Quickly clamps voltage transients to protect sensitive components.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Protection of Sensitive Components: Prevents damage to electronic circuits from voltage surges and ESD.
  • Stable Voltage Regulation: Maintains a constant voltage output for reliable circuit operation.
  • Efficient Board Assembly: Simplifies board assembly and reduces manufacturing costs.
  • Improved System Reliability: Enhances the overall reliability and lifespan of electronic systems.
  • Compact Size: Enables integration into small form factor devices.

Additional Details

The SMBJ5372B has a Zener voltage of 27V with a tolerance of ±5%. It can handle a peak pulse power of 600W. The SMB package offers a low profile and excellent thermal characteristics, ensuring reliable operation in various environmental conditions. The diode is designed to provide fast and effective protection against voltage transients, safeguarding sensitive electronic components from damage. Micro Commercial Components is a trusted supplier of high-quality discrete semiconductors, and the SMBJ5372B reflects their commitment to providing reliable and cost-effective solutions for voltage regulation and transient voltage suppression applications. This Zener diode is an essential component for ensuring the robustness and longevity of electronic systems in various industries.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3159 $58.4415
450+ $0.2593 $116.6850
690+ $0.2511 $173.2590
955+ $0.2430 $232.0650
1,230+ $0.2349 $288.9270
1,645+ $0.2107 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess