EN
  • EN
  • DE

CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC

Part No CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC
Manufacturer Micro Crystal AG
Catalog Oscillators
Description CRYSTAL 32.7680KHZ 12.5PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Micro Crystal AG
Series CM8V
Package Tape & Reel
Product Status Active
Type kHz Crystal (Tuning Fork)
Frequency 32.768 kHz
Frequency Stability -
Frequency Tolerance ±20ppm
Load Capacitance 12.5pF
ESR (Equivalent Series Resistance) 70 kOhms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead
Size / Dimension 0.079" L x 0.047" W (2.00mm x 1.20mm)
Height - Seated (Max) 0.024" (0.60mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0010
Win Source Part Number 1366360-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC
Ultra Librarian 3D Model Ultra Librarian CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC CAD Model

Description

The CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC is a kHz crystal (tuning fork) manufactured by Micro Crystal AG.

  • Crystal Type: kHz Crystal (Tuning Fork)
  • Series: CM8V
  • Mounting Type: Surface Mount
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ±20ppm
  • Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
  • Height - Seated (Max): 0.024" (0.60mm)
  • Operating Temperature: -40°C to 85°C
  • REACH Status: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4203 $50.4360
290+ $0.3449 $100.0210
450+ $0.3341 $150.3450
620+ $0.3233 $200.4460
800+ $0.3126 $250.0800
1,075+ $0.2802 $301.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess