EN
  • EN
  • DE

CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QC

Part No CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QC
Manufacturer Micro Crystal AG
Catalog Oscillators
Description CRYSTAL 32.7680KHZ 9PF SMD / 32.768 kHz ±20ppm Crystal 9pF 70 kOhms 2-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Micro Crystal AG
Series CM8V
Package Tape & Reel
Product Status Active
Type kHz Crystal (Tuning Fork)
Frequency 32.768 kHz
Frequency Stability -
Frequency Tolerance ±20ppm
Load Capacitance 9pF
ESR (Equivalent Series Resistance) 70 kOhms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead
Size / Dimension 0.079" L x 0.047" W (2.00mm x 1.20mm)
Height - Seated (Max) 0.024" (0.60mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0010
Win Source Part Number 1366415-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QC
Ultra Librarian 3D Model Ultra Librarian CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QC CAD Model

Description

The 1366415-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QC is a kHz crystal (tuning fork) used in crystal oscillators and resonators.

  • Series: CM8V
  • Manufacturer: Micro Crystal AG
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ±20ppm
  • ESR: 70 kOhms
  • Package Type: 2-SMD, No Lead
  • Mounting Type: Surface Mountable
  • Operating Temperature: -40°C to 85°C
  • REACH Compliance: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 24.5760MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 7.3820MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 26.2144MHZ CMOS SMD
Need more? Email Us
Realtek
Oscillators RoHS
Lowest to $32.2557
Seiko Epson Corporation
SG-8101CA 13.548560M-TBGPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 39.2160MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 68.0800M-TBGSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 152.1000M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.6000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4497 $51.7155
275+ $0.3690 $101.4750
420+ $0.3574 $150.1080
580+ $0.3459 $200.6220
750+ $0.3344 $250.8000
1,005+ $0.2998 $301.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess