EN
  • EN
  • DE

CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC

Part No CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC
Manufacturer Micro Crystal AG
Catalog Oscillators
Description CRYSTAL 32.7680KHZ 12.5PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystals
Mfr Micro Crystal AG
Series CM9V
Package Tape & Reel
Product Status Active
Type kHz Crystal (Tuning Fork)
Frequency 32.768 kHz
Frequency Stability -
Frequency Tolerance ±20ppm
Load Capacitance 12.5pF
ESR (Equivalent Series Resistance) 75 kOhms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Ratings -
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead
Size / Dimension 0.063" L x 0.039" W (1.60mm x 1.00mm)
Height - Seated (Max) 0.020" (0.50mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0010
Win Source Part Number 1366363-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC
Ultra Librarian 3D Model Ultra Librarian CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC CAD Model

Description

The CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC is a kHz crystal (tuning fork) manufactured by Micro Crystal AG.

  • Series: CM9V
  • Mounting Type: Surface Mount
  • Frequency: 32.768 kHz
  • Frequency Tolerance: ±20ppm
  • Size: 0.063" L x 0.039" W (1.60mm x 1.00mm)
  • Height: 0.020" (0.50mm)
  • Temperature Range: -40°C to 85°C
  • REACH: Unaffected
  • ECCN: EAR99
  • Applications: Timing circuits and real-time clocks

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CG 35.2520M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 100 MHZ LVPECL SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.6000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 24.8640M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 7.3820MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 9.9840MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 39.2160MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 148.4375M-TCHPA0: OSC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess