EN
  • EN
  • DE
  • IT

11AA020-I/MS

Part No 11AA020-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K-16K UNI/O® Serial EEPROM Family Data Sheet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1121109-11AA020-I/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 11AA020
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11AA020-I/MS CAD Model

Description

The 11AA020-I/MS is a member of Microchip Technology's esteemed family of serial EEPROM devices designed for non-volatile memory storage solutions. This particular model is crafted with precision and reliability in mind, making it an ideal choice for a wide array of applications that require data retention after power-off situations.

Key Features

  • Memory Size: The 11AA020-I/MS comes with a 2 Kbit (256 x 8) memory size, providing sufficient space for your configuration parameters, serial numbers, or small application data storage needs.
  • Interface Type: It utilizes an I²C (2-wire) serial interface, ensuring easy and efficient integration into most microcontroller-based systems.
  • Operating Voltage: This device operates within a voltage range of 1.8V to 5.5V, accommodating a variety of low-power and standard applications.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 11AA020-I/MS is robust enough to function in harsh environmental conditions.
  • Package: It is available in an 8-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained applications while providing reliable connectivity.
  • Write Cycle Time: The device features a maximum write cycle time of 5 ms, facilitating quick updates to stored data.

Applications

The versatility of the 11AA020-I/MS allows it to be incorporated into a diverse range of applications, including but not limited to:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Smart cards

Why Choose the 11AA020-I/MS?

Choosing the 11AA020-I/MS for your non-volatile memory needs ensures you are getting a product backed by Microchip Technology's reputation for high-quality and durable integrated circuits. The device's low-power consumption, wide voltage range, and robust operating temperature make it a highly adaptable solution for storing critical data across various electronic platforms.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.5403
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.2238
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0866 $65.1960
150+ $0.8913 $133.6950
225+ $0.8641 $194.4225
310+ $0.8356 $259.0360
400+ $0.8085 $323.4000
540+ $0.7244 $391.1760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
In Stock: 1,000 pieces Factory Stock: 1,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess