EN
  • EN
  • DE
  • IT

TPS73733DRVR

Part No TPS73733DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1A 6SON / LDO Regulator Pos 3.3V 1A 6-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.5V @ 1A
Output Current 1A
Operating Supply Current 400μA ~ 1.3mA
PSRR 58dB ~ 37dB (100Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-SON (2x2)
Win Source Part Number 798181-TPS73733DRVR
Popularity Medium
Supply and Demand Status Limited
Family Name TPS737
Introduction Date March 02, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS73733DRVR CAD Model

Description

Product Overview: TPS73733DRVR by Texas Instruments

The TPS73733DRVR is a highly reliable, low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient component is ideal for a variety of applications, including but not limited to, portable devices, wireless communication equipment, and power-sensitive applications.

Key Features

  • Stable Output: The TPS73733DRVR provides a fixed output voltage of 3.3V, which is essential for maintaining the performance of sensitive electronic circuits.
  • High Output Current: This LDO regulator can deliver up to 1A of continuous output current, catering to the needs of power-demanding components.
  • Low Dropout Voltage: With a low dropout voltage, this device ensures efficient operation, even when the input voltage is close to the output voltage, making it suitable for battery-powered applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, thereby enhancing its reliability and longevity.
  • Overcurrent Protection: The current limit feature safeguards the regulator and the load from excessive currents, which might otherwise cause damage.
  • Low Noise: It offers a low-noise output, which is critical for RF and precision analog circuits that require a clean power supply.
  • Small Package: The TPS73733DRVR comes in a small 6-pin SON package, making it suitable for space-constrained applications.

Applications

  • Smartphones and Tablets
  • Wireless LAN, Bluetooth, and GPS devices
  • Portable Media Players
  • Medical Devices
  • Analog and RF Applications

The TPS73733DRVR is designed for ease of use, requiring minimal external components, which simplifies the design and reduces the overall bill of materials. With its excellent load and line transient response, this regulator ensures a stable power supply even under dynamic load conditions. For designers looking for a robust and efficient power management solution, the TPS73733DRVR from Texas Instruments stands out as an excellent choice.

For detailed technical specifications, application notes, and support documentation, please refer to the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Fremont Micro Devices USA
IC REG LDO 3.3V SOT23-5
Lowest to $0.1888
ON Semiconductor
IC REG LINEAR 3.3V 1A SOT223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 (TO-261)
Need more? Email Us
Microchip Technology
IC REG LINEAR POS ADJ 1A TO220-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-220-5
Need more? Email Us
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
Microchip Technology
IC REG LIN 1.2V 200MA SOT223-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-223-3
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5840 $63.3600
90+ $1.2998 $116.9820
135+ $1.2591 $169.9785
185+ $1.2186 $225.4410
240+ $1.1779 $282.6960
320+ $1.0560 $337.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,776 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess