EN
  • EN
  • DE

11LC040-I/SN

Part No 11LC040-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K-16K UNI/O® Serial EEPROM Family Data Sheet
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Memory Interface Single Wire
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1121128-11LC040-I/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 11LC040
Introduction Date April 24, 2008
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 11LC040-I/SN CAD Model

Description

Product Overview: 11LC040-I/SN EEPROM

The 11LC040-I/SN is a high-quality serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device offers a robust storage solution for applications that require data retention without power and the ability to update memory content on the fly.

Key Features

  • Memory Size: The 11LC040-I/SN comes with a 4 Kbit (512 x 8) memory size, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Interface: It features a user-friendly I2C (2-wire) serial interface, facilitating easy integration into a wide range of applications with minimal pin usage.
  • Operating Voltage: The device operates within a voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Temperature Range: Designed for versatility, it can operate over an industrial temperature range of -40°C to +85°C, ensuring reliability under various environmental conditions.
  • Write Cycle Time: With a maximum write cycle time of 5 ms, the EEPROM provides efficient performance for write operations.
  • Packaging: The 11LC040-I/SN is available in an 8-pin SOIC (SN) package, ensuring a compact footprint for space-constrained applications.
  • Endurance: It boasts a high endurance of 1 million write cycles, making it an excellent choice for applications that require frequent data updates.
  • Data Retention: The device guarantees data retention for a minimum of 200 years, offering long-term reliability for stored information.

Applications

The versatility of the 11LC040-I/SN EEPROM makes it ideal for a wide range of applications, including but not limited to:

  • Industrial and automotive control systems
  • Consumer electronics
  • Medical devices
  • Smart cards
  • Networking equipment
  • Portable devices

With its robust feature set and Microchip Technology's reputation for quality, the 11LC040-I/SN EEPROM is a reliable choice for designers seeking a non-volatile memory solution that balances performance, durability, and ease of integration.

You May Also Be Interested in

Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess