EN
  • EN
  • DE

M68AF127BL70MC1U

Part No M68AF127BL70MC1U
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 308820-M68AF127BL70MC1U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M68AF127BL70MC1U CAD Model

Description

The M68AF127BL70MC1U is a high-performance, 1 Mbit (128K x8) non-volatile memory module from the renowned semiconductor manufacturer, STMicroelectronics. Designed with precision and reliability in mind, this product offers a robust storage solution for a wide range of applications.

Key Features

  • Memory Size: 1 Mbit (128K x8), providing ample space for firmware storage, configuration parameters, or small application data.
  • Access Time: 70ns access time, ensuring quick data retrieval and high-speed operations for time-sensitive tasks.
  • Operating Voltage: The device operates within a range of 4.5V to 5.5V, making it compatible with many standard digital circuits and microcontroller-based systems.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, guaranteeing stable performance under extreme conditions.
  • Package: Housed in a 32-pin Plastic Thin Small Outline Package (TSOP), the M68AF127BL70MC1U is designed for space-efficient PCB layouts.
  • Endurance: High cycling endurance and data retention, with a minimum of 10,000 write/erase cycles and data retention of 10 years, ensuring reliability over the product's lifespan.

Applications

The versatility of the M68AF127BL70MC1U makes it suitable for a diverse set of applications, including but not limited to:

  • Embedded systems and microcontroller-based applications.
  • Industrial control systems requiring non-volatile memory storage.
  • Telecommunication infrastructure and networking equipment.
  • Consumer electronics that require configuration settings or user preference storage.
  • Automotive electronics where durability and data integrity are critical.

Conclusion

STMicroelectronics' commitment to quality and performance is evident in the M68AF127BL70MC1U. This memory module is an excellent choice for designers and engineers looking for a reliable non-volatile memory solution that can withstand the rigors of industrial applications while providing fast access times and a significant amount of storage capacity. The M68AF127BL70MC1U is a testament to STMicroelectronics' dedication to delivering advanced semiconductor solutions that meet the evolving needs of the technology industry.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333 MHz 450 ps 60-FBGA (8x10)
Lowest to $6.5292
ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 86TSOP II / SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II
Lowest to $4.9523
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6132
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
Alliance Memory, Inc.
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mb (64M x 8) Parallel 133 MHz 17 ns 54-TSOP II
Need more? Email Us
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 28SOH / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOH
Lowest to $42.6677

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess