EN
  • EN
  • DE

120-270-I/SN

Part No 120-270-I/SN
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR ACTIVE LOW 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.625V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 074915-120-270-I/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 120-270-I/SN CAD Model

Description

Product Overview: 120-270-I/SN

The 120-270-I/SN is a cutting-edge microcontroller unit (MCU) brought to you by Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide array of applications, ranging from consumer electronics to industrial automation systems. It is particularly well-suited for applications that require a sophisticated level of control and connectivity while maintaining power efficiency and reliability.

At the heart of the 120-270-I/SN lies a powerful, efficient, and versatile processing core capable of executing instructions with speed and precision. This MCU is built using advanced semiconductor technology, ensuring low power consumption and high performance. It comes in a compact surface-mount package, making it ideal for space-constrained applications.

Key Features:

  • Robust processing core for efficient instruction execution
  • Low power consumption for energy-sensitive applications
  • High-performance capabilities for demanding tasks
  • Compact surface-mount package suitable for space-limited designs
  • Wide operating voltage range to accommodate various power supplies
  • Extensive connectivity options for enhanced system integration
  • Advanced security features to protect against unauthorized access and tampering
  • Comprehensive development support with software libraries and tools

The MCU also boasts a variety of peripherals and interfaces that allow for seamless integration into a multitude of designs. These include multiple communication protocols, analog and digital I/O options, and timers/counters, among others. With its robust security features, the 120-270-I/SN ensures that your applications are secure from external threats, making it an ideal choice for IoT devices and other applications where data integrity and security are paramount.

Microchip Technology provides extensive support for the 120-270-I/SN through their software libraries, development tools, and comprehensive documentation. This empowers designers and engineers to streamline the development process and bring their products to market faster. Whether you are developing a simple control system or a complex connected device, the 120-270-I/SN offers the performance, flexibility, and reliability you need to succeed.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4814 $66.3698
15+ $7.7801 $116.7015
23+ $7.5364 $173.3372
32+ $7.2938 $233.4016
41+ $7.0501 $289.0541
55+ $6.3213 $347.6715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess