EN
  • EN
  • DE

MCP1700-3302E/TO

Part No MCP1700-3302E/TO
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.25A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.35V @ 250mA
Output Current 250mA
Operating Supply Current 4μA
PSRR 44dB (100Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.178V @ 250mA
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 225690-MCP1700-3302E/TO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices, Automotive
Ultra Librarian 3D Model Ultra Librarian MCP1700-3302E/TO CAD Model

Description

The MCP1700-3302E/TO from Microchip Technology is a highly efficient, low-dropout (LDO) voltage regulator that offers excellent performance for a wide range of applications. This component is designed to maintain stability and regulate voltage even when operating under low power conditions, making it an ideal choice for battery-operated devices.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is a common requirement for many digital circuits and microcontroller-based systems.
  • Low Dropout: With a low dropout voltage of typically 178 mV at 250 mA, the MCP1700-3302E/TO ensures efficient operation even when the input voltage is close to the output voltage.
  • High Output Current: The regulator can supply up to 250 mA of output current, suitable for a range of electronic devices and embedded applications.
  • Low Quiescent Current: The device boasts a low quiescent current of only 1.6 µA, which is beneficial for extending battery life in portable applications.
  • Stable with Ceramic Output Capacitors: The MCP1700-3302E/TO is stable with ceramic output capacitors that have a value as low as 1 µF, providing flexibility in design and cost savings.
  • Thermal Protection: The built-in overtemperature shutdown enhances the safety and reliability of the device by preventing damage due to excessive heat.
  • Short-Circuit Protection: Integrated short-circuit protection ensures that the device and the application are safeguarded against potential damage from output short circuits.

Applications

The MCP1700-3302E/TO is suitable for a variety of applications, including but not limited to:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Analog and digital sensor systems
  • Smart cards and RFID systems

With its compact TO-92 package, the MCP1700-3302E/TO offers a space-saving solution for PCB designs where space is at a premium. Its robust feature set ensures that devices not only conserve power but also operate reliably under diverse conditions. As a result, the MCP1700-3302E/TO from Microchip Technology is a versatile component that can enhance the performance and efficiency of your electronic designs.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6033 $51.2805
205+ $0.4951 $101.4955
315+ $0.4796 $151.0740
435+ $0.4641 $201.8835
560+ $0.4487 $251.2720
750+ $0.4022 $301.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess