EN
  • EN
  • DE

12C508/P04I

Part No 12C508/P04I
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1208907-12C508/P04I
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 12C508/P04I CAD Model

Description

The 12C508/P04I is a high-performance, 8-bit microcontroller from Microchip Technology, designed for a wide range of applications. This versatile and efficient microcontroller is a member of Microchip's renowned PIC family, known for its user-friendly interface and low power consumption.

Key Features

  • Integrated 8-bit CPU: At the heart of the 12C508/P04I lies a powerful 8-bit processor capable of executing instructions quickly and efficiently, making it ideal for applications that require a responsive control system.
  • Program Memory: The device comes with a generous amount of OTP (One-Time Programmable) program memory, allowing users to store their application code directly on the chip.
  • GPIO: General-purpose I/O pins provide flexibility in interfacing with external circuitry, sensors, and actuators, allowing for a wide range of functionality and customization.
  • Internal Oscillator: An on-chip oscillator reduces the need for external timing components, thus simplifying the design and reducing the overall bill of materials.
  • Low Power Consumption: Microchip's 12C508/P04I is designed for energy efficiency, making it suitable for battery-powered and portable applications where power conservation is crucial.
  • Wide Operating Voltage Range: The microcontroller operates over a broad voltage range, accommodating various power supply conditions and ensuring compatibility with both industrial and consumer-level electronics.

Applications

The 12C508/P04I microcontroller is versatile enough to be used in a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Systems
  • Home Automation
  • Personal Health Devices
  • Smart Sensors

Conclusion

The Microchip 12C508/P04I microcontroller is a robust, cost-effective solution for designers looking to integrate smart, programmable logic into their products. With its wide range of features, low power consumption, and flexible I/O options, it stands out as an excellent choice for an array of embedded systems. Microchip's commitment to quality ensures that the 12C508/P04I is a reliable component for any project that demands efficient and dependable performance.

You May Also Be Interested in

Qualcomm
Lowest to $7.9791
Allegro MicroSystems, LLC
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Conexant Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess