EN
  • EN
  • DE

12C671-04I/SM

Part No 12C671-04I/SM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 8SOIJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 4x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIJ
Win Source Part Number 052651-12C671-04I/SM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 12C671-04I/SM CAD Model

Description

The Product 12C671-04I/SM is a state-of-the-art microcontroller unit (MCU) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This robust and versatile MCU is part of the popular PIC microcontroller family and is widely used in various applications, from consumer electronics to industrial automation systems.

Key Features

  • High-Performance RISC CPU: The 12C671-04I/SM features a powerful Reduced Instruction Set Computing (RISC) architecture that enables the execution of most instructions in a single cycle, resulting in exceptional speed and efficiency.
  • Programmable Memory: Equipped with 1K words of flash memory, this MCU allows for easy programming and reprogramming, which is essential for rapid development and prototyping.
  • EEPROM Data Memory: With 128 bytes of EEPROM, the product offers reliable non-volatile data storage, ensuring data retention even after power cycles.
  • I/O and Peripherals: The 12C671-04I/SM includes 6 I/O pins and various integrated peripherals such as a 8-bit timer, watchdog timer, and analog comparator, providing a versatile set of functions to support a wide array of applications.
  • Low-Power Consumption: Designed for power-sensitive applications, this MCU features several power-saving modes, making it ideal for battery-operated devices.
  • Wide Operating Voltage Range: The device operates over a broad voltage range of 2.0V to 5.5V, offering flexibility in various power supply conditions.
  • Temperature Range: The 12C671-04I/SM is specified for operation from -40°C to +85°C, ensuring reliable performance under extreme environmental conditions.
  • Surface Mount Package: This MCU comes in a space-saving 8-pin Small Outline Integrated Circuit (SOIC) package, making it suitable for compact PCB layouts.

Applications

The versatility and reliability of the 12C671-04I/SM make it an excellent choice for a wide range of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Power management systems
  • Security systems

With its robust feature set and Microchip's commitment to quality, the 12C671-04I/SM MCU is an ideal solution for designers seeking a high-performance, low-power, and highly integrated microcontroller for their next project.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6128 $57.8048
39+ $2.9649 $115.6311
61+ $2.8725 $175.2225
84+ $2.7801 $233.5284
108+ $2.6865 $290.1420
144+ $2.4093 $346.9392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess