EN
  • EN
  • DE

12CE519ES

Part No 12CE519ES
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034689-12CE519ES
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 12CE519ES CAD Model

Description

The 12CE519ES is a cutting-edge microcontroller unit (MCU) developed by Microchip Technology, renowned for its high performance and reliability in a wide range of embedded systems. This innovative product is designed to cater to the demanding needs of modern electronics, providing a perfect blend of efficiency and versatility.

Key Features:

  • Enhanced Flash Memory: The 12CE519ES is equipped with ample flash memory, providing the flexibility needed for complex programming and data storage without the need for external memory components.
  • EEPROM Data Storage: With integrated Electrically Erasable Programmable Read-Only Memory (EEPROM), this MCU allows for easy data retention even after power cycles, ensuring vital data is preserved.
  • Low Power Consumption: Designed with power efficiency in mind, the 12CE519ES operates with minimal energy requirements, making it ideal for battery-powered applications.
  • Robust I/O Capabilities: A variety of input/output options provide the versatility needed to interface with sensors, actuators, and other peripherals, facilitating comprehensive system control and monitoring.
  • Advanced Peripheral Integration: The inclusion of peripherals such as timers, counters, and communication modules reduces the need for additional components, simplifying design and reducing overall system costs.

Applications:

The 12CE519ES is well-suited for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Smart home devices
  • Internet of Things (IoT) endpoints

Technical Specifications:

Parameter Value
Core Processor PIC
Program Memory Type Flash
EEPROM Size Integrated
Digital I/O Pins Multiple
Operating Temperature Specified Range

Overall, the 12CE519ES from Microchip Technology stands out as a highly reliable and functional microcontroller that is set to empower the next generation of smart, connected devices. With its robust feature set and Microchip's commitment to quality, this MCU is an excellent choice for developers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess