EN
  • EN
  • DE

1N4112-1

Part No 1N4112-1
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description ZENER DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 13.7 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 905656-1N4112-1
Ultra Librarian 3D Model Ultra Librarian 1N4112-1 CAD Model

Description

The 1N4112-1 is a high-precision Zener diode produced by Microchip Technology, a leader in the semiconductor industry. This diode is designed to provide a reliable voltage reference and is commonly used in voltage regulation applications due to its ability to maintain a constant voltage over a wide range of currents.

The 1N4112-1 is characterized by its tight voltage tolerance and low dynamic impedance, making it an excellent choice for high-performance circuit designs. It is widely utilized in electronic systems that require stable and precise voltage regulation, such as power supplies, instrumentation, and telecommunications equipment.

Key Features:

  • Precision Voltage Regulation: The 1N4112-1 offers a nominal Zener voltage of 12.4 volts, with an impressive tolerance of ±0.5%, ensuring precise voltage regulation for sensitive electronic circuits.
  • Low Dynamic Impedance: With a low dynamic impedance, this Zener diode is capable of maintaining a stable voltage despite variations in the current, providing a consistent performance.
  • High Reliability: Manufactured by Microchip Technology, the 1N4112-1 is built to meet high-quality standards, offering excellent reliability and a long operational life.
  • Temperature Stability: The diode's voltage stability over a wide temperature range makes it suitable for applications that are exposed to varying environmental conditions.
  • Hermetically Sealed: The device is encapsulated in a hermetically sealed glass package, protecting it from moisture and other environmental factors that could otherwise affect its performance.
  • Standard DO-35 Package: The 1N4112-1 comes in a standard DO-35 package, which is widely accepted in the industry and compatible with various PCB layouts.

Applications:

  • Power Management Systems
  • Electronic Instrumentation
  • Telecommunication Devices
  • Automotive Electronics
  • Medical Equipment

The Microchip 1N4112-1 Zener diode is a testament to Microchip's commitment to providing high-quality components that engineers and designers can rely on for their voltage regulation needs. Its precise voltage control and robust design make it an essential component in a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.5865

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4014 $56.0560
90+ $1.1499 $103.4910
135+ $1.1139 $150.3765
190+ $1.0780 $204.8200
240+ $1.0421 $250.1040
325+ $0.9343 $303.6475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess