EN
  • EN
  • DE

1N4747AP/TR8

Part No 1N4747AP/TR8
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 20V 1W DO204AL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 19 Weeks
Features Zener Diode 20 V 1 W ±5% Through Hole DO-204AL (DO-41)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Through Hole
Package DO-204AL, DO-41, Axial
Case / Package DO-204AL (DO-41)
Family Name 1N4747
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1N4747A P, 1N4747ADO35, 1N4747ADO35MSTR, 1N4747ADO35MSTR-ND, 1N4747ADO41, 1N4747ADO41MSTR, 1N4747ADO41MSTR-ND, 1N4747ADO41MSTR-NDR, 1N4747AMSTR, 1N4747AMSTR-ND, 1N4747AP, 1N4747APMSTR, 1N4747APMSTR-ND
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905671-1N4747AP/TR8
Ultra Librarian 3D Model Ultra Librarian 1N4747AP/TR8 CAD Model

Description

Product Overview: 1N4747AP/TR8 from Microchip Technology

The 1N4747AP/TR8 is a high-quality Zener diode produced by Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This Zener diode is designed to provide a precise voltage reference and is commonly utilized in voltage regulation and stabilization applications across various electronic circuits.

Key Features

  • Voltage Stability: The 1N4747AP/TR8 offers a nominal Zener voltage of 20V, which is maintained with a minimal voltage change in response to fluctuations in current, ensuring stable performance in a variety of conditions.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can absorb a significant amount of energy without degrading, making it suitable for high-power applications.
  • Standard Tolerance: The device comes with a standard Zener voltage tolerance of ±5%, which is adequate for most standard applications.
  • Package: The 1N4747AP/TR8 is available in a DO-41 plastic package, which is known for its durability and ease of mounting on printed circuit boards (PCBs).
  • Temperature Stability: This Zener diode maintains its performance over a broad operating temperature range, making it reliable in environments with varying temperatures.

Applications

The versatility of the 1N4747AP/TR8 Zener diode makes it suitable for a wide array of applications, including:

  • Voltage regulation circuits
  • Overvoltage protection systems
  • Power supply units
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the 1N4747AP/TR8 is no exception. Each diode undergoes rigorous testing and quality assurance processes to ensure optimal performance and longevity in the field. Whether it's used in commercial, industrial, or even harsh environment applications, the 1N4747AP/TR8 Zener diode from Microchip Technology stands as a robust and reliable component for voltage regulation needs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess