EN
  • EN
  • DE

1N5638A/TR

Part No 1N5638A/TR
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 13.6VWM 22.5VC DO13  /  22.5V Clamp 67A Ipp Tvs Diode Through Hole DO-13
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 13.6V
Voltage - Breakdown (Min) 15.2V
Voltage - Clamping (Max) @ Ipp 22.5V
Current - Peak Pulse (10/1000µs) 67A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
ECCN EAR99
HTSUS 8541.10.0080
Other Names 150-1N5638A/TR
Standard Package 1
Win Source Part Number 1035312-1N5638A/TR
Ultra Librarian 3D Model Ultra Librarian 1N5638A/TR CAD Model

Description

Product Overview: 1N5638A/TR by Microchip Technology

The 1N5638A/TR is a robust electronic component manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is a part of their extensive range of diodes, specifically designed to cater to a wide array of applications across various industries.

Key Features

  • Type: The 1N5638A/TR is a Zener diode, which is commonly utilized for voltage regulation and protection purposes in electronic circuits.
  • Configuration: It comes in a single configuration, making it straightforward and easy to incorporate into circuit designs.
  • Package: This diode is available in a tape and reel format (indicated by the TR suffix), which is ideal for automated assembly processes, ensuring efficiency and consistency in production lines.
  • Quality and Reliability: Microchip Technology is known for its commitment to quality, and the 1N5638A/TR is built to meet high standards, providing reliable performance even in demanding conditions.

Applications

The versatility of the 1N5638A/TR Zener diode makes it suitable for a multitude of applications, including:

  • Voltage regulation in power supplies
  • Surge suppression in electronic devices
  • Overvoltage protection in sensitive circuits
  • Waveform shaping in signal processing
  • Reference elements in precision applications

Technical Specifications

For engineers and designers considering the 1N5638A/TR for their projects, it is essential to review its technical specifications to ensure compatibility with their design requirements. These specifications include the Zener voltage, power dissipation, impedance, and operational temperature range, among others.

Ordering Information

The 1N5638A/TR is available for order from Microchip Technology and its authorized distributors. When ordering, it's important to specify the tape and reel packaging option if required for automated assembly purposes.

For detailed information on pricing, availability, and shipping, interested parties should contact Microchip Technology directly or visit their official website.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess