EN
  • EN
  • DE

SMCJ10AE3/TR13

Part No SMCJ10AE3/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 10V
Voltage - Breakdown (Min) 11.1V
Voltage - Clamping (Max) @ Ipp 17V
Current - Peak Pulse (10/1000µs) 88.2A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case DO-214AB, SMC
Supplier Device Package DO-214AB (SMCJ)
Base Product Number SMCJ10
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299368-SMCJ10AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMCJ10AE3/TR13 CAD Model

Description

SMCJ10AE3/TR13 - Microchip Technology

The SMCJ10AE3/TR13 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology to safeguard sensitive electronic components from voltage spikes and surges. This state-of-the-art protective device is an essential component for a wide range of applications, ensuring the longevity and reliability of electronic systems.

Key Features

  • Stand-Off Voltage: The device has a stand-off voltage of 10V, providing a stable protective barrier for components that operate at or below this voltage level.
  • Peak Pulse Power: It can handle a high peak pulse power of 1500 Watts (at 10/1000μs waveform), which is critical for absorbing high-energy transients without failure.
  • Clamping Voltage: With a low clamping voltage, the SMCJ10AE3/TR13 quickly responds to overvoltage events, reducing the risk of damage to the protected component.
  • Package Type: The device comes in a surface-mount SMC package, which is ideal for automated assembly processes and helps in saving board space.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various environments and applications.
  • RoHS Compliant: The TVS diode is RoHS compliant, ensuring that it meets the latest environmental standards, which is essential for global market acceptance.

Applications

The SMCJ10AE3/TR13 is versatile and can be used across various industries and applications. It is ideal for protecting sensitive electronics in:

  • Consumer electronics such as smartphones, laptops, and televisions
  • Industrial systems including PLCs, sensors, and factory automation equipment
  • Automotive electronics, such as ECUs, onboard sensors, and infotainment systems
  • Communication systems like base stations, routers, and networking devices
  • Power supply units and voltage regulation modules

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SMCJ10AE3/TR13 is no exception. This TVS diode is produced with the highest standards, ensuring that it provides consistent performance and protection for sensitive circuits. With its robust design and Microchip's reputation, the SMCJ10AE3/TR13 is an excellent choice for safeguarding electronic components against transient voltage events.

You May Also Be Interested in

Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess