Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 85.5V
Voltage - Breakdown (Min) 95V
Voltage - Clamping (Max) @ Ipp 137V
Current - Peak Pulse (10/1000µs) 11A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N5657
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1N5657AMS
Standard Package 1
Win Source Part Number 1035321-1N5657A
Ultra Librarian 3D Model Ultra Librarian 1N5657A CAD Model

Description

Product Overview: 1N5657A - Microchip Technology

The 1N5657A, from Microchip Technology, is a precision-engineered semiconductor device designed to cater to a wide array of electronic applications. This product is a testament to Microchip's commitment to providing high-quality components that meet rigorous industry standards and customer expectations.

Key Features

  • Type: This product is a diode, a fundamental component used in electronic circuits for directing current flow.
  • Configuration: The 1N5657A is a single diode, which means it consists of a single diode element within the package.
  • Material: Constructed using silicon, which ensures reliability and efficiency in various operating conditions.
  • Package / Case: It comes in a robust package that safeguards the diode against physical and environmental stressors.
  • Reverse Voltage: The diode has a specified maximum reverse voltage, ensuring it can withstand reverse-bias conditions without damage.
  • Forward Current: It is rated for a certain forward current, indicating the maximum current it can conduct in the forward-biased direction.
  • Reverse Recovery Time: The product features a fast reverse recovery time, which is critical for high-speed switching applications.
  • Operating Temperature Range: The 1N5657A is designed to operate within a specific temperature range, making it suitable for various environmental conditions.

Applications

The versatility of the 1N5657A allows it to be used in a multitude of applications, such as:

  • Power supply circuits
  • Rectification processes
  • Signal processing
  • Switching applications
  • Voltage regulation systems
  • Protection circuits

Quality and Reliability

Microchip Technology is renowned for its dedication to quality and reliability. The 1N5657A diode is no exception, as it is manufactured to the highest standards, ensuring consistent performance and durability for your electronic projects. Whether for commercial, industrial, or even aerospace applications, this diode stands as a solid choice for designers and engineers seeking a reliable component.

You May Also Be Interested in

ON Semiconductor
40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 12.8V 21.2V SOT23-3
Lowest to $0.0401
ECAD model for MMBZ15VDLT1
Vishay
TVS DIODE 33.3VWM 53.9VC DO204AL / 53.9V Clamp 7.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Lowest to $1.1565
ECAD model for BZW04-33B-E3/54
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 17.1V 27.7V SMC
Lowest to $1.0264
ECAD model for 1.5SMC20AT3
Vishay
TVS DIODE 13VWM 21.5VC DO214AB / 21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Need more? Email Us
ECAD model for SMC5K13A-M3/I
Littelfuse Inc.
TVS Diode Arrays - Surface Mount TVS Avalanche Diode Array | TVS DIODE 5.5V 8.5V SC70-3
Lowest to $0.8000
ECAD model for SP0502BAJT
Vishay
TVS DIODE 36VWM 58.1VC DO214AB / 58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $1.0517
ECAD model for SMC5K36A-M3/H
Littelfuse Inc.
TVS DIODE 144VWM 232VC P600
Need more? Email Us
ECAD model for 20KPA144CA
STMicroelectronics
TVS DIODE 150VWM 343VC R6
Lowest to $3.0938
ECAD model for BZW50-150
Wurth Electronics Inc
TVS Diode Array WE-TVS | TVS DIODE 3.3V 6V SOT143-4
Lowest to $0.9980
ECAD model for 8240136

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention