EN
  • EN
  • DE

1N5806E3

Part No 1N5806E3
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 150V 1A A AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 150 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 875 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 25 ns
Current - Reverse Leakage @ Vr 1 µA @ 150 V
Capacitance @ Vr, F 25pF @ 10V, 1MHz
Mounting Type Through Hole
Package / Case Axial
Supplier Device Package A, Axial
Operating Temperature - Junction -65°C ~ 175°C
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 854357-1N5806E3
Ultra Librarian 3D Model Ultra Librarian 1N5806E3 CAD Model

Description

Product Overview: 1N5806E3 by Microchip Technology

The 1N5806E3 is a premium-grade product from Microchip Technology, renowned for its exceptional quality and reliability in the electronics market. This high-performance component is designed to cater to a wide array of applications, particularly in demanding environments where stability and durability are paramount.

Key Features

  • Voltage Rating: The 1N5806E3 is engineered to handle significant voltage levels, making it suitable for high-voltage applications.
  • Current Capacity: With an impressive current rating, this device can efficiently manage power requirements for a variety of circuits.
  • Robust Build: Constructed with high-quality materials, the 1N5806E3 is designed to withstand harsh conditions, ensuring longevity and consistent performance.
  • Hermetic Sealing: The hermetically sealed package guarantees protection against moisture and contaminant ingress, which is critical for aerospace and military applications.
  • Low Leakage Current: Minimized leakage current is a hallmark of this product, reducing power loss and enhancing overall efficiency.
  • High-Temperature Operation: Capable of operating at elevated temperatures, the 1N5806E3 maintains its functionality even in thermally challenging scenarios.

Applications

The versatility of the 1N5806E3 allows it to be integrated into a multitude of electronic systems. Key application areas include:

  • Power supply circuits
  • High-voltage instrumentation
  • Industrial electronics
  • Aerospace and defense systems
  • Communication infrastructure

Quality and Certification

Microchip Technology is dedicated to delivering products that meet the highest industry standards. The 1N5806E3 is no exception, as it comes with certifications that attest to its quality and reliability. Users can trust this component for critical applications where failure is not an option.

Conclusion

With its robust design, superior performance, and adherence to stringent quality norms, the 1N5806E3 from Microchip Technology stands out as an ideal choice for engineers and designers looking for a reliable diode capable of meeting the rigorous demands of advanced electronic systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7184 $61.0288
17+ $7.1536 $121.6112
25+ $6.9302 $173.2550
35+ $6.7065 $234.7275
45+ $6.4830 $291.7350
60+ $5.8123 $348.7380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess