EN
  • EN
  • DE

1N5925B

Part No 1N5925B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Series MIL-PRF-19500
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±5%
Power - Max 1.25 W
Impedance (Max) (Zzt) 4.5 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AL, DO041, Axial
Supplier Device Package DO-41
Base Product Number 1N5925
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539362-1N5925B
Ultra Librarian 3D Model Ultra Librarian 1N5925B CAD Model

Description

Product Overview: 1N5925B Zener Diode from Microchip Technology

The 1N5925B is a robust Zener diode from the renowned manufacturer Microchip Technology. This electronic component is specifically designed to provide a precise voltage reference. It operates by maintaining a stable voltage level over a wide range of current fluctuations, making it an ideal choice for voltage regulation purposes in various electronic circuits.

Key Features

  • Voltage Regulation: The 1N5925B Zener diode offers a nominal Zener voltage of 6.8V, which is ideal for a broad range of applications that require a fixed voltage reference.
  • Power Handling: This device is capable of dissipating up to 1.5 watts of power, which allows it to handle significant power levels in a circuit without degradation of its voltage-regulating properties.
  • High Stability: Designed for high stability, the 1N5925B ensures reliable performance even under variable environmental conditions and over time.
  • Package: It comes in a DO-41 package, a popular through-hole design that facilitates easy mounting on printed circuit boards (PCBs).
  • Wide Operating Temperature Range: The component can operate efficiently across a temperature range of -65°C to +200°C, accommodating a broad spectrum of temperature conditions.

Applications

The 1N5925B Zener diode is widely used in various applications including:

  • Power supply circuits
  • Voltage reference in analog circuits
  • Surge protection devices
  • Switching operations
  • Overvoltage protection circuits

Quality and Reliability

Microchip Technology is known for its commitment to quality and the 1N5925B Zener diode is no exception. Each component is rigorously tested to ensure it meets the high standards expected from Microchip products. Customers can trust in the reliability and longevity of this Zener diode for their critical circuit designs.

In summary, the 1N5925B from Microchip Technology is a versatile and reliable Zener diode that offers excellent voltage regulation capabilities, high power dissipation, and stable performance, making it a valuable component for a wide array of electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess