Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 15 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 3 V
Temperature Range - Operating -55°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Base Product Number 1N828
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539475-1N828
Ultra Librarian 3D Model Ultra Librarian 1N828 CAD Model

Description

The 1N828 from Microchip Technology is a precision, low-power temperature sensor that offers reliable performance for a wide range of applications. This temperature sensing device is designed to provide accurate readings with a minimal temperature coefficient, ensuring consistent performance over varying environmental conditions.

Key Features

  • High Accuracy: The 1N828 provides precise temperature measurements, with a narrow margin of error, making it ideal for critical applications where precision is paramount.
  • Low Power Consumption: Engineered to operate with a minimal power draw, this sensor is suitable for battery-powered or energy-sensitive systems.
  • Wide Operating Temperature Range: Capable of functioning across a broad range of temperatures, the 1N828 can be used in environments that experience extreme conditions.
  • Stable Performance: The temperature coefficient is kept low, ensuring that the sensor's output remains stable despite temperature fluctuations.
  • Robust Design: Built to Microchip Technology's high standards, this sensor is reliable and designed to withstand the rigors of both industrial and consumer applications.

Applications

The versatility of the 1N828 temperature sensor makes it suitable for a variety of uses, including but not limited to:

  • Industrial process control systems
  • Temperature monitoring in consumer electronics
  • Environmental monitoring and HVAC systems
  • Automotive temperature sensing
  • Medical and laboratory equipment

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by Microchip Technology. This will offer comprehensive information regarding electrical characteristics, recommended operating conditions, and packaging details.

In conclusion, the 1N828 temperature sensor from Microchip Technology is a reliable and accurate solution for a multitude of temperature sensing needs. Its precision, combined with low power consumption and robust design, makes it a top choice for professionals seeking performance and durability.

You May Also Be Interested in

Vishay
DIODE ZENER 2.7V 300MW SOT23-3
Need more? Email Us
ECAD model for BZX84B2V7-E3-08
Nexperia USA Inc.
DIODE ZENER 18V 320MW SOD323
Need more? Email Us
ECAD model for PZU18B1A,115
Nexperia USA Inc.
DIODE ZENER 16V 310MW SOD323F
Need more? Email Us
ECAD model for PZU16B2,115
Vishay
DIODE ZENER 33V 500MW SOD123
Need more? Email Us
ECAD model for MMSZ5257B-HE3-18
Microchip Technology
DIODE ZENER 18V 500MW DO213AB
Need more? Email Us
ECAD model for CDLL4112
Micro Commercial Co
DIODE ZENER 11V 3W DO214AA
Lowest to $0.1024
ECAD model for 3SMBJ5926B-TP
Comchip Technology
DIODE ZENER 12V 5W DO214AB
Need more? Email Us
ECAD model for ACZRC5349B-G
Microchip Technology
DIODE ZENER 3.3V 500MW DO213AA
Need more? Email Us
ECAD model for CDLL4620
Rohm Semiconductor
DIODE ZENER 68V 1W SOD123FL
Lowest to $0.2417
ECAD model for KDZLVTFTR68

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention