Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2.7 V to 10 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 3pA @ 5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 12μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 054419-TS7211AILT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TS7211
Introduction Date July 02, 2002
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TS7211AILT CAD Model

Description

STMicroelectronics TS7211AILT Voltage Comparator

The TS7211AILT is a cutting-edge voltage comparator manufactured by STMicroelectronics, a global leader in semiconductor solutions. This precision device is engineered to provide fast and reliable voltage level detection, making it an ideal component for a wide range of applications that require voltage monitoring and control.

Key Features

  • Low Power Consumption: The TS7211AILT is designed for energy-efficient operation, which is crucial for battery-powered and portable devices where power conservation is a priority.
  • High-Speed Operation: With its quick response time, this voltage comparator can handle high-frequency signals, ensuring swift transitions and accurate performance in time-sensitive applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various system requirements and enhancing its versatility across different electronic circuits and products.
  • Open-Drain Output: The device features an open-drain output stage, offering flexibility in output configurations and allowing for easy interfacing with other digital logic levels or for wired-AND functions.
  • Low Input Offset Voltage: The comparator boasts a low input offset voltage, which contributes to its high precision in detecting voltage levels and minimizing errors in signal comparison.
  • Temperature Range: The TS7211AILT is operational over an extended temperature range, making it suitable for industrial and automotive applications where devices are exposed to harsh environmental conditions.

Applications

The versatility of the TS7211AILT voltage comparator allows it to be used in a variety of applications, including:

  • Battery chargers and management systems
  • Window comparators
  • Level shifters
  • Signal waveform detection
  • Automotive electronics
  • Industrial control systems

With its robust design and high-performance characteristics, the TS7211AILT from STMicroelectronics stands as a reliable solution for designers and engineers looking to enhance the accuracy and efficiency of their electronic systems. Whether it's for consumer electronics or more demanding industrial environments, the TS7211AILT is an exceptional choice for voltage comparison needs.

You May Also Be Interested in

Microchip Technology
IC COMP 1.6V SNGL P-P SC70-5
Lowest to $0.5584
ECAD model for MCP6541UT-I/LT
Linear Technology
IC COMP R-RINOUT SINGLE SOT23-6 / Comparator Single R-R O/P ±3V/6V 6-Pin TSOT-23 T/R
Lowest to $4.0810
ECAD model for LT1719IS6#TRMPBF
Linear Technology
IC COMP R-R I/O SGL 3/5V 8-SOIC
Lowest to $9.5268
ECAD model for LT1719CS8#TRPBF
Texas Instruments
IC COMP CMOS OPEN DRAIN 14TSSOP
Lowest to $7.4745
ECAD model for TLV3404IPWR
Linear Technology
IC COMP W/REF LOWPWR QUAD 16SOIC / Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R
Lowest to $13.2661
ECAD model for LTC1445IS#TRPBF
Linear Technology
IC COMP W/REF LP DUAL 8-DIP / Comparator Dual ±5.5V/11V 8-Pin PDIP N Tube
Need more? Email Us
ECAD model for LTC1441CN8#PBF
Texas Instruments
IC DUAL DIFF COMPARATOR 8-SOIC
Need more? Email Us
ECAD model for LM293MDREP
Maxim Integrated
IC COMPARATOR R-R 8-SOIC
Lowest to $8.9926
ECAD model for MAX991ESA+
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ECAD model for HA1631S02CMEL-E

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6399 $51.1920
195+ $0.5250 $102.3750
295+ $0.5086 $150.0370
410+ $0.4922 $201.8020
530+ $0.4758 $252.1740
705+ $0.4266 $300.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 39,000 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention