EN
  • EN
  • DE

1N964B-1JAN

Part No 1N964B-1JAN
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Description Diode Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Maximum Operating Temperature 175 °C
Max Power Dissipation 480 mW
Max Reverse Leakage Current 5 µA
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 2
RoHS Compliant
Zener Voltage 13 V
Win Source Part Number 1007262-1N964B-1JAN
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1N964B-1JAN CAD Model

Description

The 1N964B-1JAN is a high-quality, precision Zener diode produced by Microchip Technology, a leading manufacturer in the semiconductor industry. This Zener diode is designed to provide a reliable voltage reference with a nominal voltage of 15.6 volts and a tolerance of ±5%. It is widely used in a variety of electronic applications for voltage regulation and protection purposes.

Key Features

  • Voltage Reference: The 1N964B-1JAN offers a precise voltage reference of 15.6V, making it suitable for use in voltage regulation circuits where stable reference voltages are critical.
  • Tolerance: With a tolerance of ±5%, this Zener diode provides a reliable and consistent performance across various conditions and applications.
  • Temperature Stability: The device is characterized for operation from -65°C to +175°C, ensuring stable performance over a wide temperature range.
  • Package: It comes in a DO-35 glass package which is small, durable, and suitable for through-hole mounting, making it easy to integrate into a wide range of electronic systems.
  • Quality Standards: The 1JAN suffix in the product name indicates that this Zener diode meets the stringent Joint Army-Navy (JAN) quality level, which signifies high reliability and performance suitable for military and aerospace applications.
  • Applications: It is ideal for use in power supplies, voltage regulators, and as a protection device in various electronic circuits.

Applications

The 1N964B-1JAN Zener diode is versatile and can be used across a spectrum of applications, including but not limited to, telecommunications, consumer electronics, industrial equipment, and in harsh environments where high-reliability components are essential. Its robustness and precision make it an excellent choice for mission-critical systems in military and aerospace applications.

Ordering Information

For purchasing information, availability, and pricing on the 1N964B-1JAN Zener diode from Microchip Technology, customers are encouraged to contact authorized distributors or visit the Microchip Technology official website. The product is available in various quantities and packaging options to meet different design and production requirements.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
IBM
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Dell
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess