EN
  • EN
  • DE

MAX3071ECPA

Part No MAX3071ECPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702879-MAX3071ECPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3071ECPA CAD Model

Description

Maxim Integrated MAX3071ECPA RS-485/RS-422 Transceiver

The MAX3071ECPA from Maxim Integrated is a high-performance, half-duplex transceiver designed for RS-485 and RS-422 communication protocols. This robust and reliable integrated circuit is engineered to provide bidirectional data communication on multipoint bus transmission lines. It is housed in a compact 8-pin PDIP package, making it suitable for space-constrained applications.

The device is capable of transmitting and receiving data at rates up to 15Mbps, making it an excellent choice for high-speed data transfer requirements. The MAX3071ECPA operates from a single 3.3V supply, which helps to reduce power consumption and makes it compatible with low-voltage systems. Additionally, it features a low quiescent current, further enhancing its suitability for power-sensitive applications.

One of the key features of the MAX3071ECPA is its enhanced electrostatic discharge (ESD) protection. It can withstand ESD events up to ±15kV (Human Body Model) on the transceiver's bus pins, providing robust protection against static electricity and other transient voltage spikes that can occur in harsh industrial environments.

The transceiver's fail-safe feature ensures a logic-high receiver output when the inputs are open, shorted, or idle, which greatly improves system safety and reliability. This functionality is particularly important in applications where communication lines may become disconnected or damaged.

The MAX3071ECPA also incorporates thermal shutdown and current-limiting features to protect against excessive power dissipation and bus contention that may cause damage to the device. This level of protection is essential for maintaining the longevity and stability of the communication system.

With its extended temperature range of -40°C to +85°C, the MAX3071ECPA is suitable for use in a wide variety of industrial and commercial environments. Whether it's factory automation, HVAC systems, or data communication networks, this transceiver provides a reliable solution for robust data transmission.

In summary, the Maxim Integrated MAX3071ECPA RS-485/RS-422 transceiver is a feature-rich, high-speed data communication IC that offers superior protection and reliability for demanding applications.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess