EN
  • EN
  • DE

23A1024-I/ST

Part No 23A1024-I/ST
Manufacturer Microchip Technology
Catalog Memory
Description IC SRAM 1MBIT SPI/QUAD 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface SPI - Quad I/O
Clock Frequency 20 MHz
Voltage - Supply 1.7V ~ 2.2V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 23A1024
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854659-23A1024-I/ST
Ultra Librarian 3D Model Ultra Librarian 23A1024-I/ST CAD Model

Description

Microchip Technology's 23A1024-I/ST Serial SRAM

The 23A1024-I/ST is a state-of-the-art Serial SRAM device from the renowned Microchip Technology, designed to offer high-speed storage solutions for a wide range of applications. This 1 Mbit SRAM comes in a compact, surface-mount 8-pin TSSOP package, making it suitable for space-constrained applications without compromising on performance or reliability.

One of the key features of the 23A1024-I/ST is its use of the SPI interface, which enables fast data transfer rates. This is particularly beneficial for applications that require quick access to large amounts of data. The device operates at a wide voltage range from 2.5V to 5.5V, allowing for flexibility in different system designs and ensuring compatibility with both low and high-voltage microcontrollers.

The 23A1024-I/ST boasts a robust design that ensures reliability in harsh conditions, with an industrial temperature range of -40°C to +85°C. This makes it an ideal choice for demanding applications such as automotive, industrial control systems, and Internet of Things (IoT) devices, where stability and endurance are critical.

Additional features of this Serial SRAM include a low-power sleep mode, which significantly reduces power consumption when the device is not in active use. This is particularly advantageous for battery-powered devices, where energy efficiency is paramount. The 23A1024-I/ST also offers a flexible byte, page, and sequential read/write operations, providing designers with a versatile tool for managing data storage.

For those looking for a reliable and high-performance memory solution, the Microchip Technology's 23A1024-I/ST Serial SRAM is an excellent choice. Its combination of speed, capacity, and durability, packaged in a small form factor, makes it an integral component for a variety of sophisticated electronic systems.

Whether you're developing consumer electronics, communication equipment, or any other application that requires quick and reliable data storage, the 23A1024-I/ST is engineered to meet your needs and exceed your expectations.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.9593 $77.9186
4+ $31.9669 $127.8676
6+ $30.9679 $185.8074
8+ $29.9688 $239.7504
10+ $28.9697 $289.6970
14+ $25.9736 $363.6304
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess