EN
  • EN
  • DE

23K256T-I/SN

Part No 23K256T-I/SN
Manufacturer Microchip Technology
Catalog SRAM
Description 256K SPI Bus Low-Power Serial SRAM | IC SRAM 256K SPI 20MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 256Kb (32K x 8)
Memory Interface SPI
Clock Frequency 20MHz
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 23K256
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1123076-23K256T-I/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 23K256T-I/SN CAD Model

Description

The 23K256T-I/SN is a high-performance 32K x 8 Serial SRAM device from the reputable manufacturer Microchip Technology. This integrated circuit is designed to add more RAM to a variety of embedded systems, offering a flexible and easy-to-use interface for any application requiring additional temporary data storage.

Key Features

  • Memory Size: 256 Kbit (32 Kbytes x 8-bits) providing ample buffer space for data-intensive operations.
  • Interface Type: SPI (Serial Peripheral Interface) compatible, ensuring high-speed data transfer with a simple communication protocol.
  • Operating Voltage: 2.7V to 3.6V, making it suitable for low-power and battery-powered applications.
  • Package / Case: 8-SOIC (0.209", 5.30mm Width), a compact footprint for space-constrained designs.
  • Access Time: 25 MHz clock rate with a 10ns byte write time, providing fast read/write operations.
  • Temperature Range: Industrial grade (-40°C to +85°C), ensuring reliable performance under extreme conditions.

Applications

The 23K256T-I/SN is versatile and can be used in a wide range of applications, including:

  • Data buffering for real-time processes
  • Temporary data storage for data acquisition systems
  • Cache memory for microcontrollers and processors
  • Extended memory for IoT devices
  • Industrial control systems

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The 23K256T-I/SN is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. This product is RoHS compliant, ensuring it meets the latest environmental standards for electronic components.

Ordering Information

To order the 23K256T-I/SN or to obtain more information about pricing and availability, please visit the Microchip Technology official website or contact an authorized distributor. With its robust feature set and dependable design, the 23K256T-I/SN is an excellent choice for expanding the memory capabilities of your next project.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 100TQFP / 18-Mbit (512K × 36/1M × 18) Pipelined SRAM with NoBL™ Architecture (With ECC)
Lowest to $41.8082
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit Burst of Two Pipelined SRAMs with QDR Architecture
Lowest to $28.2155
Cypress Semiconductor Corp
IC NVSRAM 16MBIT PAR 48TSOP I
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 16MBIT PARALLEL 48FPBGA
Need more? Email Us
Cypress Semiconductor Corp
IC NVSRAM 8M PARALLEL 48FBGA / 8 Mbit (1024K x 8/512K x 16) nvSRAM
Lowest to $67.6508
Cypress Semiconductor Corp
IC NVSRAM 256KBIT SPI 16SOIC
Lowest to $19.0520
Cypress Semiconductor Corp
IC SRAM 16MBIT PAR 54TSOP II
Lowest to $36.0196
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 48VFBGA
Lowest to $4.7933
ISSI, Integrated Silicon Solution Inc
IC SRAM 18M PARALLEL 165TFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8899 $56.6970
65+ $1.5507 $100.7955
100+ $1.5022 $150.2200
140+ $1.4538 $203.5320
180+ $1.4053 $252.9540
240+ $1.2599 $302.3760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,888 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess