EN
  • EN
  • DE

23LC1024T-I/SN

Part No 23LC1024T-I/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC SRAM 1MBIT SPI/QUAD 8SOIC / SRAM Memory IC 1Mbit SPI - Quad I/O 20 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Volatile
Memory Format SRAM
Technology SRAM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface SPI - Quad I/O
Clock Frequency 20 MHz
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 23LC1024
Standard Package 3,300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Win Source Part Number 854664-23LC1024T-I/SN
Ultra Librarian 3D Model Ultra Librarian 23LC1024T-I/SN CAD Model

Description

Microchip Technology 23LC1024T-I/SN Serial SRAM

The 23LC1024T-I/SN is a high-performance, 1 Mbit Serial SRAM device from Microchip Technology, designed to provide a flexible and easy-to-use memory expansion option for microcontroller-based systems. This SRAM module operates on a standard SPI interface, ensuring compatibility with a wide range of microcontrollers and digital systems.

With its 8-pin SOIC (SN) package, the 23LC1024T-I/SN is both compact and easy to integrate into space-constrained designs. It operates over an industrial temperature range (-40°C to +85°C), making it suitable for a variety of applications, including industrial control systems, automotive electronics, and portable devices that require reliable and fast memory solutions.

Key Features of the 23LC1024T-I/SN:

  • Memory Size: 1 Mbit (128K x 8) of SRAM storage, providing ample space for buffering data and supporting complex algorithms that require quick data access.
  • Interface: Serial Peripheral Interface (SPI) with clock frequencies up to 20 MHz, enabling fast data transfer rates and seamless integration with most microcontrollers.
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a variety of power supply levels and ensuring flexibility in system design.
  • Low-Power Consumption: Ideal for battery-operated devices, with sleep mode support to further reduce power consumption when the memory is not in use.
  • Flexible Operating Modes: The device supports both byte and sequential read and write operations, enhancing its versatility for different data management requirements.

Applications:

The versatility of the 23LC1024T-I/SN makes it an excellent choice for a range of applications, such as:

  • Data buffering in communication systems
  • Real-time data storage for industrial controllers
  • Temporary data storage for data logging systems
  • Cache memory for high-speed processors
  • Portable consumer electronics requiring low-power memory

With its robust design and extensive feature set, the 23LC1024T-I/SN from Microchip Technology stands out as a reliable and efficient memory solution for designers looking to enhance their system's performance with additional SRAM.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6669 $50.6711
46+ $2.1882 $100.6572
71+ $2.1199 $150.5129
98+ $2.0515 $201.0470
127+ $1.9831 $251.8537
169+ $1.7780 $300.4820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,889 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess