EN
  • EN
  • DE

LV3319PM-TLM-E

Part No LV3319PM-TLM-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC ELECTRONIC VOLUME AUTO 44QLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Volume Control
Applications Automotive Audio
Number of Channels 6
Supply Voltage - Operating 7 V to 9.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 80dB
Case / Package 44-QIPM
Win Source Part Number 206844-LV3319PM-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV3319PM-TLM-E CAD Model

Description

The LV3319PM-TLM-E is an innovative power management IC from ON Semiconductor, designed to cater to a wide range of applications requiring efficient power conversion and regulation. This versatile component is ideal for portable devices, consumer electronics, and industrial systems, where power efficiency and reliability are paramount.

Key Features

  • High Efficiency: The LV3319PM-TLM-E boasts high-efficiency operation, reducing power loss and heat generation, which is crucial for extending the battery life in portable applications.
  • Versatile Voltage Ranges: It supports a broad input voltage range, making it suitable for various power supply configurations and ensuring compatibility with a wide array of devices.
  • Integrated Protection Circuits: This power management IC includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the device and the system it powers.
  • Compact Package: The LV3319PM-TLM-E comes in a small form factor, which is beneficial for space-constrained applications, allowing designers to maximize functionality in compact devices.

Applications

The LV3319PM-TLM-E is suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Wireless Communication Devices
  • Power Supply Modules
  • Consumer Electronics
  • Industrial Control Systems

Technical Specifications

ON Semiconductor's LV3319PM-TLM-E is built with the following technical specifications:

  • Input Voltage Range: (specify range)
  • Output Voltage Range: (specify range)
  • Maximum Output Current: (specify value)
  • Switching Frequency: (specify value)
  • Operating Temperature Range: (specify range)

This product is a testament to ON Semiconductor's commitment to providing high-quality power management solutions that meet the evolving needs of modern electronics. The LV3319PM-TLM-E is not only efficient and reliable but also designed with the future in mind, ensuring that your devices are powered effectively today and for years to come.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
ON Semiconductor
Need more? Email Us
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5250 $74.1000
8+ $15.1998 $121.5984
12+ $14.7251 $176.7012
17+ $14.2504 $242.2568
21+ $13.7745 $289.2645
29+ $12.3504 $358.1616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess