EN
  • EN
  • DE

23LCV1024-I/P

Part No 23LCV1024-I/P
Manufacturer Microchip Technology
Catalog Memory
Description IC SRAM 1MBIT SPI/DUAL 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface SPI - Dual I/O
Clock Frequency 20 MHz
Write Cycle Time - Word, Page -
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 23LCV1024
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371390-23LCV1024-I/P
Ultra Librarian 3D Model Ultra Librarian 23LCV1024-I/P CAD Model

Description

Microchip Technology 23LCV1024-I/P SRAM

The 23LCV1024-I/P is a high-performance serial SRAM device from Microchip Technology, designed to offer a flexible and robust storage solution for a wide range of electronic applications. Boasting a 1 Mbit memory size, this device is perfect for applications that require large amounts of data to be stored and retrieved quickly and efficiently.

This SRAM chip operates with a supply voltage ranging from 2.5V to 5.5V, making it versatile for use in various systems with different power requirements. The 23LCV1024-I/P features a standard SPI interface, which ensures easy integration into most microcontroller-based systems. Its SPI compatibility allows for high-speed data transfer rates, which is crucial for applications that demand quick access to stored data.

The device comes in a PDIP (Plastic Dual In-line Package) form factor, with the 'I/P' suffix indicating it's designed for industrial temperature ranges, thus offering reliable performance across a wide range of operating conditions. This makes the 23LCV1024-I/P suitable for industrial applications that may be subject to harsh environments.

One of the key benefits of the 23LCV1024-I/P SRAM is its low power consumption. This feature is particularly important for battery-operated devices where power efficiency is critical. In addition, the device includes an optional Serial Presence Detect (SPD) feature, which can be used to identify the characteristics of the memory module, thereby simplifying system design and ensuring compatibility.

Moreover, the 23LCV1024-I/P supports unlimited reads and writes to memory, which is a significant advantage over traditional non-volatile memories that have write cycle limitations. This makes it an ideal choice for applications that require frequent data updates, such as real-time data logging or buffering tasks.

In summary, the Microchip Technology 23LCV1024-I/P SRAM offers a reliable and high-speed storage solution that is well-suited for a variety of applications, ranging from industrial control systems to consumer electronics. Its robust design, coupled with its high-speed interface and low power consumption, makes it a top choice for designers looking to enhance their systems with efficient and durable memory storage.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7755 $52.5305
26+ $3.9184 $101.8784
40+ $3.7959 $151.8360
55+ $3.6735 $202.0425
71+ $3.5510 $252.1210
95+ $3.1837 $302.4515
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess