EN
  • EN
  • DE

24AA16-I/STG

Part No 24AA16-I/STG
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 16KBIT I2C 8TSSOP / EEPROM Memory IC 16Kbit I2C 400 kHz 900 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 24AA16
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854715-24AA16-I/STG
Ultra Librarian 3D Model Ultra Librarian 24AA16-I/STG CAD Model

Description

Product Overview: 24AA16-I/STG

The 24AA16-I/STG is a 16Kb I2C™ compatible Serial EEPROM device from the industry-leading manufacturer, Microchip Technology. Designed for optimal efficiency and reliability, this EEPROM (Electrically Erasable Programmable Read-Only Memory) provides robust data storage solutions for a wide range of applications. The compact 'STG' package denotes the TSSOP (Thin Shrink Small Outline Package) configuration, which is ideal for space-constrained applications.

Key Features

  • Memory Size: 16Kb (2,048 x 8-bit)
  • Interface Type: I2C (2-Wire Serial Interface)
  • Operating Voltage Range: 1.7V to 5.5V, accommodating a variety of logic levels and providing flexibility in low-power applications.
  • Temperature Range: The industrial temperature range (-40°C to +85°C) ensures reliable operation under extreme conditions.
  • Write Protect: A write-protect feature safeguards data from inadvertent changes.
  • Page Write Time: Fast write cycle times of 5 ms (max) for efficient data management.
  • Endurance: The device boasts a high endurance of 1 million write cycles, ensuring a long operational lifespan.
  • Data Retention: Guaranteed data retention for over 200 years.
  • ESD Protection: Enhanced ESD protection for robust circuit integration.

Applications

The 24AA16-I/STG is suited for a diverse range of applications, including:

  • Industrial and automotive electronics where long-term data storage is crucial.
  • Consumer electronics such as smart appliances, wearables, and gaming devices.
  • Medical devices that require reliable and secure data logging capabilities.
  • Telecommunication systems, where EEPROM can be used for address books and configuration settings.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The 24AA16-I/STG is supported by Microchip's global customer service and technical support resources, ensuring that designers and engineers have access to the expertise needed to integrate this EEPROM into their designs effectively.

You May Also Be Interested in

Microchip Technology
Lowest to $29.2500
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.3633 $63.3633
3+ $51.9900 $155.9700
4+ $50.3661 $201.4644
5+ $48.7410 $243.7050
7+ $47.1159 $329.8113
9+ $42.2418 $380.1762
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess