EN
  • EN
  • DE

24AA512T-I/MF

Part No 24AA512T-I/MF
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 512KBIT 400KHZ 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN-S (6x5)
Win Source Part Number 1003289-24AA512T-I/MF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA512T-I/MF CAD Model

Description

Product Overview: Microchip Technology's 24AA512T-I/MF

The 24AA512T-I/MF is a high-performance, 512-Kilobit I²C™ Serial EEPROM designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM device is a part of Microchip’s extensive range of memory products, offering a flexible and reliable solution for data storage applications that require low-power and high endurance.

Key Features

  • Memory Size: The device boasts a substantial 512 Kbits of memory, which is organized as 65,536 bytes of 8 bits each. This capacity is ideal for applications that need to store configuration data, calibration data, or a moderate amount of user data.
  • Interface: It features a serial I²C (Inter-Integrated Circuit) bus interface that supports the standard (100 kHz), fast (400 kHz), and fast plus (1 MHz) I²C protocol. This allows for easy integration with a wide range of microcontrollers and processors.
  • Operating Voltage: The device operates at a voltage range of 1.7V to 5.5V, which makes it versatile for various applications and compatible with most low-voltage devices.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 24AA512T-I/MF is robust and reliable, suitable for use in harsh environments.
  • Write Protection: It includes a write-protect feature to prevent inadvertent write operations to the memory, thus ensuring the integrity of the stored data.
  • Packaging: The EEPROM comes in a surface-mount, 8-lead TSSOP package, which is ideal for space-constrained applications.

Applications

The 24AA512T-I/MF EEPROM from Microchip Technology is widely used in various applications across different industries. It is particularly suited for:

  • Industrial and automotive applications where reliable data storage is crucial.
  • Consumer electronics that require configuration settings and user preferences to be preserved.
  • Medical devices where precision calibration data needs to be stored securely.
  • Communication systems and data loggers that require frequent or rapid data writes.

With its combination of high-density storage, low-power consumption, and robustness, the Microchip 24AA512T-I/MF EEPROM is an excellent choice for designers looking for a reliable non-volatile memory solution.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
STMicroelectronics
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2647 $51.1764
29+ $3.4992 $101.4768
45+ $3.3899 $152.5455
61+ $3.2805 $200.1105
79+ $3.1712 $250.5248
106+ $2.8431 $301.3686
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,027 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess