EN
  • EN
  • DE

LPC2101FBD48,151

Part No LPC2101FBD48,151
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 8KB FLASH 48LQFP / ARM7® LPC2100 Microcontroller IC 16/32-Bit 70MHz 8KB (8K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Not For New Designs
Core Processor ARM7®
Core Size 16/32-Bit
Speed 70MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number LPC2101
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number NXPNXPLPC2101FBD48,151,568-2092,LPC2101FBD48151,935280963151,LPC2101FBD48-S,2156-LPC2101FBD48,151
Standard Package 250
Win Source Part Number 1320926-LPC2101FBD48,151
Ultra Librarian 3D Model Ultra Librarian LPC2101FBD48,151 CAD Model

Description

NXP LPC2101FBD48,151 Microcontroller

The NXP LPC2101FBD48,151 is a robust, low-power microcontroller that is part of the widely acclaimed LPC2100 series. Designed for demanding embedded applications, this device is built around a 32-bit ARM7TDMI-S CPU, which ensures efficient processing capabilities and high performance in a variety of applications. The LPC2101FBD48,151 is particularly well-suited for industrial control, medical systems, and any application where a balance between power consumption and processing power is required.

This microcontroller comes in a compact 48-pin LQFP (Low-profile Quad Flat Package) that helps in reducing the PCB space requirements. With its operating range of -40°C to 85°C, it is designed to perform reliably in harsh environmental conditions, making it an ideal choice for outdoor applications and products subjected to extreme temperatures.

One of the standout features of the LPC2101FBD48,151 is its 128 KB of on-chip flash memory, which provides ample space for storing application code. Additionally, it boasts 8 KB of SRAM, which allows for efficient data storage and manipulation during operation. The device operates at a frequency of up to 70 MHz, providing a good balance between power consumption and processing speed.

The microcontroller also offers a range of peripherals that enhance its functionality, including:

  • Two 32-bit timers
  • Two UARTs for serial communication
  • Two 10-bit ADCs with a total of 14 channels for analog signal processing
  • Multiple general-purpose I/O pins for interfacing with external components
  • System control block with a CPU clock, peripheral clock, and power control
  • Vector interrupt controller for handling interrupts efficiently

With its integrated Real-Time Clock (RTC) and Watchdog Timer (WDT), the LPC2101FBD48,151 ensures reliable timekeeping and system integrity. The device also supports a variety of power-saving modes, which are crucial for battery-powered applications where energy efficiency is paramount.

For developers, NXP provides extensive support in the form of software libraries, development tools, and a vibrant community. This ensures a smooth development process, from prototyping to mass production. The LPC2101FBD48,151 is not just a microcontroller; it's a versatile and reliable foundation for your next embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2578 $62.5780
23+ $5.1351 $118.1073
35+ $4.9746 $174.1110
48+ $4.8140 $231.0720
63+ $4.6535 $293.1705
84+ $4.1719 $350.4396
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,249 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess